Vishay Intertechnology, Inc. Res Wirewound 10 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk CA510010R00KE14

Description
Res Wirewound 10 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 10 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 10 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk - CA510010R00KE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 10 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
CA510010R00KE14
Res Wirewound 10 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk CA510010R00KE14
Res Wirewound 10 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 10 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CA510010R00KE14
Product Name Res Wirewound 10 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 2-2176470-8 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Chassis Mount Resistors - 1617595 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details