Vishay Intertechnology, Inc. Wirewound Resistors 2WATTS 4.7OHMS 10% CA00024R700KR05

Description
Wirewound Resistors 2WATTS 4.7OHMS 10%
Request a Quote
Description
Wirewound Resistors 2WATTS 4.7OHMS 10%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors 2WATTS 4.7OHMS 10% - CA00024R700KR05 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 2WATTS 4.7OHMS 10%
CA00024R700KR05
Wirewound Resistors 2WATTS 4.7OHMS 10% CA00024R700KR05
Wirewound Resistors 2WATTS 4.7OHMS 10%

Wirewound Resistors 2WATTS 4.7OHMS 10%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CA00024R700KR05
Product Name Wirewound Resistors 2WATTS 4.7OHMS 10%
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1260368 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details