Vishay Intertechnology, Inc. Wirewound Resistors 2WATTS 1OHMS 10% CA00021R000KB14

Description
Wirewound Resistors 2WATTS 1OHMS 10%
Request a Quote
Description
Wirewound Resistors 2WATTS 1OHMS 10%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors 2WATTS 1OHMS 10% - CA00021R000KB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 2WATTS 1OHMS 10%
CA00021R000KB14
Wirewound Resistors 2WATTS 1OHMS 10% CA00021R000KB14
Wirewound Resistors 2WATTS 1OHMS 10%

Wirewound Resistors 2WATTS 1OHMS 10%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CA00021R000KB14
Product Name Wirewound Resistors 2WATTS 1OHMS 10%
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1249304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details