Vishay Intertechnology, Inc. Through-Hole 2 W 1 ohm Resistor CA00021R000JE14

Description
RESISTOR, WIRE WOUND, 2 W, 5 %, 300 ppm, 1 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, GREEN Product overview: CA00021R000JE14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2 W, 1 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2 W, 1 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CA00021R000JE14 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, WIRE WOUND, 2 W, 5 %, 300 ppm, 1 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, GREEN Product overview: CA00021R000JE14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2 W, 1 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2 W, 1 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CA00021R000JE14 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 2 W 1 ohm Resistor - 53-CA00021R000JE14 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 2 W 1 ohm Resistor
53-CA00021R000JE14
Through-Hole 2 W 1 ohm Resistor 53-CA00021R000JE14
RESISTOR, WIRE WOUND, 2 W, 5 %, 300 ppm, 1 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, GREEN Product overview: CA00021R000JE14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2 W, 1 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2 W, 1 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CA00021R000JE14 can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 2 W, 5 %, 300 ppm, 1 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, GREEN Product overview: CA00021R000JE14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2 W, 1 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 2 W, 1 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CA00021R000JE14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1051034-CA00021R000JE14
Resistors - Through Hole Resistors 1051034-CA00021R000JE14
Win Source Part Number: 1051034-CA00021R000J E14 Category: Resistors>Through Hole Resistors Series: CA Package: Bulk Standard Package: 1 Tolerance: ±5% Temperature Coefficient: ±300ppm/°C Power (Watts): 2W Composition: Wirewound Number of Terminations: 2 Resistance: 1 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 275°C Dimension: 0.170" Dia x 0.630" L (4.32mm x 16.00mm) Alternative Parts (Cross-Reference): CA40501R000JS73; 92J1R0E; 92J1R0; CP00151R000JB14; CB15JB1R00; CW02C1R000JS70CA0002 1R000JE14.; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0080 Mfr: Vishay Dale Other Names: 2266-CA00021R000JE14

Win Source Part Number: 1051034-CA00021R000JE14
Category: Resistors>Through Hole Resistors
Series: CA
Package: Bulk
Standard Package: 1
Tolerance: ±5%
Temperature Coefficient: ±300ppm/°C
Power (Watts): 2W
Composition: Wirewound
Number of Terminations: 2
Resistance: 1 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -65°C ~ 275°C
Dimension: 0.170" Dia x 0.630" L (4.32mm x 16.00mm)
Alternative Parts (Cross-Reference): CA40501R000JS73; 92J1R0E; 92J1R0; CP00151R000JB14; CB15JB1R00; CW02C1R000JS70CA00021R000JE14.;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0080
Mfr: Vishay Dale
Other Names: 2266-CA00021R000JE14

Buy Now Datasheet
Resistor-Fixed-Single-Through-Hole - CA00021R000JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Fixed-Single-Through-Hole
CA00021R000JE14
Resistor-Fixed-Single-Through-Hole CA00021R000JE14
Resistor-Fixed-Singl e-Through-Hole

Resistor-Fixed-Single-Through-Hole

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number 53-CA00021R000JE14 1051034-CA00021R000JE14 CA00021R000JE14
Product Name Through-Hole 2 W 1 ohm Resistor Resistors - Through Hole Resistors Resistor-Fixed-Single-Through-Hole
Resistance Range 1 ohms 1 ohms
Tolerance 5 +/- % 5 +/- %
Standards and Certifications RoHS
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers