Vishay Intertechnology, Inc. Res Wirewound 11 Ohm 10% 2W ¦300ppm/¦C AXL Thru-Hole T/R CA000211R00KS73

Description
Res Wirewound 11 Ohm 10% 2W ¦300ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 11 Ohm 10% 2W ¦300ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 11 Ohm 10% 2W ¦300ppm/¦C AXL Thru-Hole T/R - CA000211R00KS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 11 Ohm 10% 2W ¦300ppm/¦C AXL Thru-Hole T/R
CA000211R00KS73
Res Wirewound 11 Ohm 10% 2W ¦300ppm/¦C AXL Thru-Hole T/R CA000211R00KS73
Res Wirewound 11 Ohm 10% 2W ¦300ppm/¦C AXL Thru-Hole T/R

Res Wirewound 11 Ohm 10% 2W ¦300ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CA000211R00KS73
Product Name Res Wirewound 11 Ohm 10% 2W ¦300ppm/¦C AXL Thru-Hole T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Chassis Mount Resistors - 1311274 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details