Vishay Precision Group Through Hole Wirewound Resistor, C52T Series, 68 Ohm, 900 W, 5%, 75Ppm/ C Rohs Compliant Vishay C52TF68R5

Description
Through Hole Wirewound Resistor, C52T Series, 68 ohm, 900 W, 5%, 75ppm/ C RoHS Compliant: Yes
Datasheet
Description
Through Hole Wirewound Resistor, C52T Series, 68 ohm, 900 W, 5%, 75ppm/ C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Wirewound Resistor, C52T Series, 68 Ohm, 900 W, 5%, 75Ppm/ C Rohs Compliant Vishay - 68X3606 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, C52T Series, 68 Ohm, 900 W, 5%, 75Ppm/ C Rohs Compliant Vishay
68X3606
Through Hole Wirewound Resistor, C52T Series, 68 Ohm, 900 W, 5%, 75Ppm/ C Rohs Compliant Vishay 68X3606
Through Hole Wirewound Resistor, C52T Series, 68 ohm, 900 W, 5%, 75ppm/ C RoHS Compliant: Yes

Through Hole Wirewound Resistor, C52T Series, 68 ohm, 900 W, 5%, 75ppm/ C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68X3606
Product Name Through Hole Wirewound Resistor, C52T Series, 68 Ohm, 900 W, 5%, 75Ppm/ C Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers