Vishay Precision Group Zener Diode, 1.3W, 8.2V, Do-41, Full Reel; Zener Voltage Nom Vishay BZX85C8V2 SB00018/E1

Description
ZENER DIODE, 1.3W, 8.2V, DO-41, FULL REEL; Zener Voltage Nom:8.2V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Qualification:- RoHS Compliant: Yes
Datasheet
Description
ZENER DIODE, 1.3W, 8.2V, DO-41, FULL REEL; Zener Voltage Nom:8.2V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode, 1.3W, 8.2V, Do-41, Full Reel; Zener Voltage Nom Vishay - 18M1936 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1.3W, 8.2V, Do-41, Full Reel; Zener Voltage Nom Vishay
18M1936
Zener Diode, 1.3W, 8.2V, Do-41, Full Reel; Zener Voltage Nom Vishay 18M1936
ZENER DIODE, 1.3W, 8.2V, DO-41, FULL REEL; Zener Voltage Nom:8.2V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1.3W, 8.2V, DO-41, FULL REEL; Zener Voltage Nom:8.2V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 18M1936
Product Name Zener Diode, 1.3W, 8.2V, Do-41, Full Reel; Zener Voltage Nom Vishay
Package DO-41; DO-41
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1222375 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - 1N4728A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
5 suppliers
Voltage Regulator diode (Zener diode) - HR1N4472 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details