Low voltage regulator diodes in hermetically sealed SOD66 (DO-41) packages.
The series consists of 22 types with nominal working voltages from 3.3 to 24 V.
Features and benefits
Applications
Zener Diode 3.3V 1W ±5% Through Hole DO-41
Zener Diode 3.3V 1W ±5% Through Hole DO-41
Zener Diode, 3.3V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41
±5% Single 1W 3.3V DO-41 Zener Diodes ROHS
DIODE ZENER 3.3V 1W DO41
| Nexperia B.V. | DigiKey | Rochester Electronics | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1N4728A,113 | 1727-4686-1-ND | 1N4728A,113 | 1N4728A,113 | 1N4728A,113 |
| Product Name | Voltage regulator diodes | Single Zener Diodes | Diodes >> Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Diode Applications | Voltage Regulation | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | |||
| Life Cycle Stage | Active | Active | |||
| Package | SOD66 | DO-41 | DO-41; DO-41 |