Zener Diode, 62V V(Z), 5%, 1.3W, Product overview: BZX85C62-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 62V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 62V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX85C62-TAP can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1026864-BZX85C62-TAP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 500nA @ 47V
Voltage - Zener (Nom) (Vz): 62V
Impedance (Max) (Zzt): 125 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 175°C
Case / Package: DO-41
Maximum Power Dissipation: 1.3W
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Zener Diode 62V 1.3W ±5% Through Hole DO-204AL (DO-41)
Zener Diode 62V 1.3W ±5% Through Hole DO-204AL (DO-41)
ZENER DIODE, 1.3W, 62V, DO-41; Zener Voltage Nom:62V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:BZX85C Series; Qualification:- RoHS Compliant: Yes
DIODE ZENER 62V 1.3W DO41
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-BZX85C62-TAP | 1026864-BZX85C62-TAP | BZX85C62-TAPGICT-ND | 20H4687 | BZX85C62-TAP |
| Product Name | 62V 1.3W Zener Diode | Diodes - Zener - Single - BZX85C62-TAP | Single Zener Diodes | Zener Diode, 1.3W, 62V, Do-41; Zener Voltage Nom Vishay | Discrete Semiconductor Products - Diodes - Zener |
| Package | Ammo Pack | DO-41; DO-41 | DO-41; DO-41 | DO-204AL (DO-41); DO-41 | |
| RoHS Compliant | RoHS | RoHS | |||
| VZ | 62 volts | 62 volts | 62 volts | ||
| ZZT | 125 ohms | 125 ohms | 125 ohms | ||
| PD | 1300 milliwatts | 1300 milliwatts | 1300 milliwatts |