Vishay Precision Group Zener Diodes BZX85C5V6-TAP

Description
Diode Zener Single 1.3W 5.6V DO-41
Request a Quote Datasheet
Description
Diode Zener Single 1.3W 5.6V DO-41
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diodes - 9189525 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
9189525
Zener Diodes 9189525
Diode Zener Single 1.3W 5.6V DO-41

Diode Zener Single 1.3W 5.6V DO-41

Supplier's Site
Zener Diodes - 6997846 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
6997846
Zener Diodes 6997846
Diode Zener Single 1.3W 5.6V DO-41

Diode Zener Single 1.3W 5.6V DO-41

Supplier's Site
Zener Diodes - 6997846P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
6997846P
Zener Diodes 6997846P
Diode Zener Single 1.3W 5.6V DO-41

Diode Zener Single 1.3W 5.6V DO-41

Supplier's Site
Diodes - Zener - Single - BZX85C5V6-TAP - 803496-BZX85C5V6-TAP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX85C5V6-TAP
803496-BZX85C5V6-TAP
Diodes - Zener - Single - BZX85C5V6-TAP 803496-BZX85C5V6-TAP
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 803496-BZX85C5V6-TAP Packaging: Tape & Box (TB) Mounting Style: Through Hole Tolerance: ±5% Power - Max: 1.3W Voltage - Zener (Nom) (Vz): 5.6V Supplier Device Package: DO-41 Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: DO-204AL, DO-41, Axial Impedance (Maximum) (Zzt): 7 Ohms Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Current - Reverse Leakage at Vr: 1μA at 2V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 803496-BZX85C5V6-TAP
Packaging: Tape & Box (TB)
Mounting Style: Through Hole
Tolerance: ±5%
Power - Max: 1.3W
Voltage - Zener (Nom) (Vz): 5.6V
Supplier Device Package: DO-41
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: DO-204AL, DO-41, Axial
Impedance (Maximum) (Zzt): 7 Ohms
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Current - Reverse Leakage at Vr: 1μA at 2V

Buy Now
5.6V 1.3W Zener Diode - 287-BZX85C5V6-TAP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.6V 1.3W Zener Diode
287-BZX85C5V6-TAP
5.6V 1.3W Zener Diode 287-BZX85C5V6-TAP
Zener Diode, 5.6V V(Z), 5%, 1.3W, Product overview: BZX85C5V6-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX85C5V6-TAP can be used for catalog matching and distributor lookup.

Zener Diode, 5.6V V(Z), 5%, 1.3W, Product overview: BZX85C5V6-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 1.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 1.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX85C5V6-TAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZX85C5V6-TAPGITB-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX85C5V6-TAPGITB-ND
Single Zener Diodes BZX85C5V6-TAPGITB-ND
Zener Diode 5.6V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 5.6V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Zener Diodes - BZX85C5V6-TAPGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX85C5V6-TAPGICT-ND
Single Zener Diodes BZX85C5V6-TAPGICT-ND
Zener Diode 5.6V 1.3W ±5% Through Hole DO-204AL (DO-41)

Zener Diode 5.6V 1.3W ±5% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Zener Diodes - BZX85C5V6-TAP - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZX85C5V6-TAP
Single Zener Diodes BZX85C5V6-TAP
DIODE ZENER 5.6V 1.3W DO41

DIODE ZENER 5.6V 1.3W DO41

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX85C5V6-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX85C5V6-TAP
Discrete Semiconductor Products - Diodes - Zener BZX85C5V6-TAP
DIODE ZENER 5.6V 1.3W DO41

DIODE ZENER 5.6V 1.3W DO41

Supplier's Site
Zener Diode, 1.3W, 5.6V, Do-41; Zener Voltage Nom Vishay - 18M1931 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1.3W, 5.6V, Do-41; Zener Voltage Nom Vishay
18M1931
Zener Diode, 1.3W, 5.6V, Do-41; Zener Voltage Nom Vishay 18M1931
ZENER DIODE, 1.3W, 5.6V, DO-41; Zener Voltage Nom:5.6V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:BZX85C Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1.3W, 5.6V, DO-41; Zener Voltage Nom:5.6V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:BZX85C Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Diode, Zener, 5.6V, 1.3W, 5%, Do41; Zener Voltage Nom Vishay - 55R1529 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 5.6V, 1.3W, 5%, Do41; Zener Voltage Nom Vishay
55R1529
Diode, Zener, 5.6V, 1.3W, 5%, Do41; Zener Voltage Nom Vishay 55R1529
DIODE, ZENER, 5.6V, 1.3W, 5%, DO41; Zener Voltage Nom:5.6V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Qualification:AEC-Q1 01 RoHS Compliant: Yes

DIODE, ZENER, 5.6V, 1.3W, 5%, DO41; Zener Voltage Nom:5.6V; Power Dissipation:1.3W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Qualification:AEC-Q101 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 9189525 6997846P 803496-BZX85C5V6-TAP 287-BZX85C5V6-TAP BZX85C5V6-TAPGITB-ND BZX85C5V6-TAP BZX85C5V6-TAP 18M1931
Product Name Zener Diodes Zener Diodes Diodes - Zener - Single - BZX85C5V6-TAP 5.6V 1.3W Zener Diode Single Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 1.3W, 5.6V, Do-41; Zener Voltage Nom Vishay
Package Do-41 DO-41; DO-41 Tape and Reel DO-204AL, DO-41, Axial; DO-41 DO-204AL (DO-41); DO-41 DO-41; DO-41
Pin Count 2 2
RoHS Compliant RoHS RoHS RoHS RoHS
VZ 5.6 volts 5.6 volts 5.6 volts 5.6 volts
ZZT 7 ohms 7 ohms 7 ohms 7 ohms
Unlock Full Specs
to access all available technical data