Nexperia B.V. Voltage regulator diodes BZT52-C56J

Description
General-purpose Zener diodes in an SOD123 small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 590 mW Two tolerance series: ±2 % and approximately ±5 % Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Small plastic package suitable for surface-mounted design Low differential resistance Applications General regulation functions
Request a Quote Datasheet
Description
General-purpose Zener diodes in an SOD123 small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 590 mW Two tolerance series: ±2 % and approximately ±5 % Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Small plastic package suitable for surface-mounted design Low differential resistance Applications General regulation functions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage regulator diodes - BZT52-C56J - Nexperia B.V.
Nijmegen, Netherlands
Voltage regulator diodes
BZT52-C56J
Voltage regulator diodes BZT52-C56J
General-purpose Zener diodes in an SOD123 small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 590 mW Two tolerance series: ±2 % and approximately ±5 % Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Small plastic package suitable for surface-mounted design Low differential resistance Applications General regulation functions

General-purpose Zener diodes in an SOD123 small and flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Total power dissipation: ≤ 590 mW
  • Two tolerance series: ±2 % and approximately ±5 %
  • Wide working voltage range: nominal 2.4 V to 75 V (E24 range)
  • Small plastic package suitable for surface-mounted design
  • Low differential resistance

Applications

  • General regulation functions
Supplier's Site Datasheet
 - BZT52-C56J - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 56V V(Z), 7.14%, 0.35W, Silicon, Unidirectional

Zener Diode, 56V V(Z), 7.14%, 0.35W, Silicon, Unidirectional

Supplier's Site Datasheet
Single Zener Diodes - 1727-8142-1-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-8142-1-ND
Single Zener Diodes 1727-8142-1-ND
Zener Diode 56V 350mW ±7.1% Surface Mount SOD-123

Zener Diode 56V 350mW ±7.1% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 1727-8142-2-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-8142-2-ND
Single Zener Diodes 1727-8142-2-ND
Zener Diode 56V 350mW ±7.1% Surface Mount SOD-123

Zener Diode 56V 350mW ±7.1% Surface Mount SOD-123

Buy Now Datasheet
Zener Diode - 287-BZT52-C56J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Zener Diode
287-BZT52-C56J
Zener Diode 287-BZT52-C56J
BZT52-C series - Single Zener diodes in a SOD123 package Product overview: BZT52-C56J from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52-C56J can be used for catalog matching and distributor lookup.

BZT52-C series - Single Zener diodes in a SOD123 package Product overview: BZT52-C56J from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52-C56J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZT52-C56J - 1026004-BZT52-C56J - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52-C56J
1026004-BZT52-C56J
Diodes - Zener - Single - BZT52-C56J 1026004-BZT52-C56J
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1026004-BZT52-C56J Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±7.1% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 39.2V Voltage - Zener (Nom) (Vz): 56V Impedance (Max) (Zzt): 120 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 350mW Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1026004-BZT52-C56J
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±7.1%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 39.2V
Voltage - Zener (Nom) (Vz): 56V
Impedance (Max) (Zzt): 120 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 350mW
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52-C56J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52-C56J
Discrete Semiconductor Products - Diodes - Zener BZT52-C56J
DIODE ZENER 56V 350MW SOD123

DIODE ZENER 56V 350MW SOD123

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZT52-C56J
Zener Diodes BZT52-C56J
Zener Diodes BZT52-C56/SOD123/SOD 2

Zener Diodes BZT52-C56/SOD123/SOD2

Buy Now Datasheet
Zener Diodes Rohs Compliant Nexperia - 28AK7010 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diodes Rohs Compliant Nexperia
28AK7010
Zener Diodes Rohs Compliant Nexperia 28AK7010
ZENER DIODES ROHS COMPLIANT: YES

ZENER DIODES ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZT52-C56J BZT52-C56J 1727-8142-1-ND 287-BZT52-C56J 1026004-BZT52-C56J BZT52-C56J BZT52-C56J 28AK7010
Product Name Voltage regulator diodes Single Zener Diodes Zener Diode Diodes - Zener - Single - BZT52-C56J Discrete Semiconductor Products - Diodes - Zener Zener Diodes Zener Diodes Rohs Compliant Nexperia
Diode Applications Voltage Regulation
RoHS Compliant RoHS RoHS RoHS
VF 0.9000 to 9.00E-4 volts
IF 250 mA
Tj 150 C (302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data