Vishay Precision Group Single Zener Diodes BZX85B9V1-TR

Description
Zener Diode 9.1V 1.3W ±2% Through Hole DO-204AL (DO-41)
Request a Quote Datasheet
Description
Zener Diode 9.1V 1.3W ±2% Through Hole DO-204AL (DO-41)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZX85B9V1-TRGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX85B9V1-TRGITR-ND
Single Zener Diodes BZX85B9V1-TRGITR-ND
Zener Diode 9.1V 1.3W ±2% Through Hole DO-204AL (DO-41)

Zener Diode 9.1V 1.3W ±2% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Zener Diodes - BZX85B9V1-TRGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX85B9V1-TRGICT-ND
Single Zener Diodes BZX85B9V1-TRGICT-ND
Zener Diode 9.1V 1.3W ±2% Through Hole DO-204AL (DO-41)

Zener Diode 9.1V 1.3W ±2% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX85B9V1-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX85B9V1-TR
Discrete Semiconductor Products - Diodes - Zener BZX85B9V1-TR
DIODE ZENER 9.1V 1.3W DO41

DIODE ZENER 9.1V 1.3W DO41

Supplier's Site
Zener Diode, Aec-Q101, 9.1V, Do-204Al; Zener Voltage Nom Vishay - 70Y5299 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Aec-Q101, 9.1V, Do-204Al; Zener Voltage Nom Vishay
70Y5299
Zener Diode, Aec-Q101, 9.1V, Do-204Al; Zener Voltage Nom Vishay 70Y5299
ZENER DIODE, AEC-Q101, 9.1V, DO-204AL; Zener Voltage Nom:9.1V; Power Dissipation:1.3W; Diode Case Style:DO-204AL; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, AEC-Q101, 9.1V, DO-204AL; Zener Voltage Nom:9.1V; Power Dissipation:1.3W; Diode Case Style:DO-204AL; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, Aec-Q101, 9.1V, Do-204Al; Zener Voltage Nom Vishay - 33C0582 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Aec-Q101, 9.1V, Do-204Al; Zener Voltage Nom Vishay
33C0582
Zener Diode, Aec-Q101, 9.1V, Do-204Al; Zener Voltage Nom Vishay 33C0582
ZENER DIODE, AEC-Q101, 9.1V, DO-204AL; Zener Voltage Nom:9.1V; Power Dissipation:1.3W; Diode Case Style:DO-204AL; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, AEC-Q101, 9.1V, DO-204AL; Zener Voltage Nom:9.1V; Power Dissipation:1.3W; Diode Case Style:DO-204AL; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX85B9V1-TR
Zener Diodes BZX85B9V1-TR
Zener Diodes 9.1 Volt 1.3 Watt 2%

Zener Diodes 9.1 Volt 1.3 Watt 2%

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX85B9V1-TRGITR-ND BZX85B9V1-TR 70Y5299 BZX85B9V1-TR
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, Aec-Q101, 9.1V, Do-204Al; Zener Voltage Nom Vishay Zener Diodes
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) ? to 175 C (? to 347 F)
Life Cycle Stage Active
Package DO-204AL (DO-41); DO-41 DO-204AL DO-41; DO-41
VZ 9.1 volts
ZZT 5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1690675 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4483 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Voltage regulator diodes - BZT52-C2V4J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
8 suppliers