General-purpose Zener diodes in an SOD123 small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Zener Diode, 2.4V V(Z), 8.33%, 0.35W, Silicon, Unidirectional
BZT52-C series - Single Zener diodes in a SOD123 package Product overview: BZT52-C2V4J from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52-C2V4J can be used for catalog matching and distributor lookup.
Zener Diode 2.4V 350mW ±8.3% Surface Mount SOD-123
Zener Diode 2.4V 350mW ±8.3% Surface Mount SOD-123
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1025973-BZT52-C2V4J
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±8.3%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50μA @ 1V
Voltage - Zener (Nom) (Vz): 2.4V
Impedance (Max) (Zzt): 85 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 350mW
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
ZENER DIODES ROHS COMPLIANT: YES
DIODE ZENER 2.4V 350MW SOD123
Zener Diodes BZT52-C2V4/SOD123/SO
| Nexperia B.V. | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZT52-C2V4J | BZT52-C2V4J | 287-BZT52-C2V4J | 1727-8132-1-ND | 1025973-BZT52-C2V4J | 28AK6976 | BZT52-C2V4J | BZT52-C2V4J |
| Product Name | Voltage regulator diodes | Zener Diode | Single Zener Diodes | Diodes - Zener - Single - BZT52-C2V4J | Zener Diodes Rohs Compliant Nexperia | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | |
| Diode Applications | Voltage Regulation | |||||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| VF | 0.9000 to 9.00E-4 volts | |||||||
| IF | 250 mA | |||||||
| Tj | 150 C (302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |