Vishay Intertechnology, Inc. Single Zener Diodes BZX85B33-TAP

Description
DIODE ZENER 33V 1.3W DO204AL
Request a Quote Datasheet
Description
DIODE ZENER 33V 1.3W DO204AL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 112-BZX85B33-TAPCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX85B33-TAPCT-ND
Single Zener Diodes 112-BZX85B33-TAPCT-ND
DIODE ZENER 33V 1.3W DO204AL

DIODE ZENER 33V 1.3W DO204AL

Buy Now Datasheet
Single Zener Diodes - 112-BZX85B33-TAPTB-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX85B33-TAPTB-ND
Single Zener Diodes 112-BZX85B33-TAPTB-ND
Zener Diode 33V 1.3W ±2% Through Hole DO-204AL (DO-41)

Zener Diode 33V 1.3W ±2% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Diodes - Zener - Single - BZX85B33-TAP - 1026832-BZX85B33-TAP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX85B33-TAP
1026832-BZX85B33-TAP
Diodes - Zener - Single - BZX85B33-TAP 1026832-BZX85B33-TAP
Manufacturer: Vishay Win Source Part Number: 1026832-BZX85B33-TAP Packaging: AMMO PACKAGE Mounting: Through Hole Tolerance: ±2% Current - Reverse Leakage @ Vr: 500nA @ 24V Voltage - Zener (Nom) (Vz): 33V Impedance (Max) (Zzt): 35 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 175°C Case / Package: DO-41 Maximum Power Dissipation: 1.3W Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1026832-BZX85B33-TAP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Tolerance: ±2%
Current - Reverse Leakage @ Vr: 500nA @ 24V
Voltage - Zener (Nom) (Vz): 33V
Impedance (Max) (Zzt): 35 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 175°C
Case / Package: DO-41
Maximum Power Dissipation: 1.3W
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Zener Diode - 287-BZX85B33-TAP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Zener Diode
287-BZX85B33-TAP
Zener Diode 287-BZX85B33-TAP
Zener Diodes 33 Volt 1.3 Watt 2% Product overview: BZX85B33-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX85B33-TAP can be used for catalog matching and distributor lookup.

Zener Diodes 33 Volt 1.3 Watt 2% Product overview: BZX85B33-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX85B33-TAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX85B33-TAP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
BZX85B33-TAP
Discrete Semiconductor Products - Diodes - Zener BZX85B33-TAP
DIODE ZENER 33V 1.3W DO41

DIODE ZENER 33V 1.3W DO41

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 112-BZX85B33-TAPCT-ND 1026832-BZX85B33-TAP 287-BZX85B33-TAP BZX85B33-TAP
Product Name Single Zener Diodes Diodes - Zener - Single - BZX85B33-TAP Zener Diode Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Life Cycle Stage Active Active
Package DO-41; DO-41 Tape and Reel DO-204AL (DO-41); DO-41
VZ 33 volts 33 volts 33 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1709016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-523; Sod-523
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-C4V3X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers