Vishay Precision Group Single Zener Diodes BZX84C5V6-E3-08

Description
Zener Diode 5.6V 300mW ±5% Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Zener Diode 5.6V 300mW ±5% Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 112-BZX84C5V6-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX84C5V6-E3-08CT-ND
Single Zener Diodes 112-BZX84C5V6-E3-08CT-ND
Zener Diode 5.6V 300mW ±5% Surface Mount SOT-23-3

Zener Diode 5.6V 300mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - 112-BZX84C5V6-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX84C5V6-E3-08TR-ND
Single Zener Diodes 112-BZX84C5V6-E3-08TR-ND
Zener Diode 5.6V 300mW ±5% Surface Mount SOT-23-3

Zener Diode 5.6V 300mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - 112-BZX84C5V6-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX84C5V6-E3-08DKR-ND
Single Zener Diodes 112-BZX84C5V6-E3-08DKR-ND
Zener Diode 5.6V 300mW ±5% Surface Mount SOT-23-3

Zener Diode 5.6V 300mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
Zener Diodes - 1808792 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1808792
Zener Diodes 1808792
ZENER DIODE SOT23-E3

ZENER DIODE SOT23-E3

Supplier's Site
Zener Diodes - 1808792P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1808792P
Zener Diodes 1808792P
ZENER DIODE SOT23-E3

ZENER DIODE SOT23-E3

Supplier's Site
Zener Diodes - 1808244 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1808244
Zener Diodes 1808244
ZENER DIODE SOT23-E3

ZENER DIODE SOT23-E3

Supplier's Site
Diodes - Zener - Single - BZX84C5V6-E3-08 - 865362-BZX84C5V6-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84C5V6-E3-08
865362-BZX84C5V6-E3-08
Diodes - Zener - Single - BZX84C5V6-E3-08 865362-BZX84C5V6-E3-08
Manufacturer: Vishay Win Source Part Number: 865362-BZX84C5V6-E3- 08 Series: BZX84 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 5.6 V 300 mW ±5% Surface Mount SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: BZX84C5V6 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: 112-BZX84C5V6-E3-08T R, BZX84C5V6-E3-08GITR- ND, BZX84C5V6-E3-08GICT, BZX84C5V6-E3-08GITR, BZX84C5V6-E3-08GICT- ND, 112-BZX84C5V6-E3-08C T, 112-BZX84C5V6-E3-08D KR, BZX84C5V6-E3-08-ND

Manufacturer: Vishay
Win Source Part Number: 865362-BZX84C5V6-E3-08
Series: BZX84
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode 5.6 V 300 mW ±5% Surface Mount SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: BZX84C5V6
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 112-BZX84C5V6-E3-08TR, BZX84C5V6-E3-08GITR-ND, BZX84C5V6-E3-08GICT, BZX84C5V6-E3-08GITR, BZX84C5V6-E3-08GICT-ND, 112-BZX84C5V6-E3-08CT, 112-BZX84C5V6-E3-08DKR, BZX84C5V6-E3-08-ND

Buy Now Datasheet
5.6V 0.3W Zener Diode - 287-BZX84C5V6-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.6V 0.3W Zener Diode
287-BZX84C5V6-E3-08
5.6V 0.3W Zener Diode 287-BZX84C5V6-E3-08
Zener Diode, 5.6V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84C5V6-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C5V6-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 5.6V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84C5V6-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C5V6-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C5V6-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C5V6-E3-08
Discrete Semiconductor Products - Diodes - Zener BZX84C5V6-E3-08
DIODE ZENER 5.6V 300MW SOT23-3

DIODE ZENER 5.6V 300MW SOT23-3

Supplier's Site
Diode, Zener, 5.6V, 300Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay - 06X4410 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 5.6V, 300Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay
06X4410
Diode, Zener, 5.6V, 300Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay 06X4410
DIODE, ZENER, 5.6V, 300MW, SOT-23-3, FULL REEL; Zener Voltage Nom:5.6V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 5.6V, 300MW, SOT-23-3, FULL REEL; Zener Voltage Nom:5.6V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 5.6V, 0.3W, Sot-23; Zener Voltage Nom Vishay - 06AC5940 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 5.6V, 0.3W, Sot-23; Zener Voltage Nom Vishay
06AC5940
Zener Diode, 5.6V, 0.3W, Sot-23; Zener Voltage Nom Vishay 06AC5940
ZENER DIODE, 5.6V, 0.3W, SOT-23; Zener Voltage Nom:5.6V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84 Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 5.6V, 0.3W, SOT-23; Zener Voltage Nom:5.6V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84 Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Zener Diode, 0.3W, 5.6V, Sot-23; Zener Voltage Vz Typ Vishay - 06AC5941 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.3W, 5.6V, Sot-23; Zener Voltage Vz Typ Vishay
06AC5941
Zener Diode, 0.3W, 5.6V, Sot-23; Zener Voltage Vz Typ Vishay 06AC5941
ZENER DIODE, 0.3W, 5.6V, SOT-23; Zener Voltage Vz Typ:5.6V; Power Dissipation Pd:300mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84 Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 0.3W, 5.6V, SOT-23; Zener Voltage Vz Typ:5.6V; Power Dissipation Pd:300mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84 Series; Automotive RoHS Compliant: Yes

Supplier's Site
Single Zener Diodes - BZX84C5V6-E3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZX84C5V6-E3-08
Single Zener Diodes BZX84C5V6-E3-08
DIODE ZENER 5.6V 300MW SOT23-3

DIODE ZENER 5.6V 300MW SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX84C5V6-E3-08
Zener Diodes BZX84C5V6-E3-08
Zener Diodes 5.6 Volt 0.35W 5%

Zener Diodes 5.6 Volt 0.35W 5%

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 112-BZX84C5V6-E3-08CT-ND 1808792 865362-BZX84C5V6-E3-08 287-BZX84C5V6-E3-08 BZX84C5V6-E3-08 06X4410 06AC5941 BZX84C5V6-E3-08 BZX84C5V6-E3-08
Product Name Single Zener Diodes Zener Diodes Diodes - Zener - Single - BZX84C5V6-E3-08 5.6V 0.3W Zener Diode Discrete Semiconductor Products - Diodes - Zener Diode, Zener, 5.6V, 300Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay Zener Diode, 0.3W, 5.6V, Sot-23; Zener Voltage Vz Typ Vishay Single Zener Diodes Zener Diodes
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F) ? to 150 C (? to 302 F) -55 to 150 C (-67 to 302 F)
Package SOT23; SOT-23 SOT23; SOT-23-3 Tape and Reel SOT23; SOT-23-3 SOT23; SOT-23 SOT23; SOT-23 SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT-23-3
Pin Count 3 3 3
RoHS Compliant RoHS RoHS RoHS RoHS
VZ 5.6 volts 5.6 volts 5.6 volts 5.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-B15X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers
Zener Diodes - 8222233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details