General-purpose Zener diodes in an SOD123 small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
ZENER DIODE, AEC-Q101, 15V, SOD-123 ROHS COMPLIANT: YES
DIODE ZENER 15V 590MW SOD123
Zener Diodes BZT52-B15/SOD123/SOD
DIODE ZENER 15V 590MW SOD123
| Nexperia B.V. | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZT52-B15X | 55AC1991 | BZT52-B15X | BZT52-B15X | BZT52-B15X |
| Product Name | Voltage regulator diodes | Zener Diode, Aec-Q101, 15V, Sod-123 Rohs Compliant Nexperia | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Diode Applications | Voltage Regulation | ||||
| RoHS Compliant | RoHS | RoHS | |||
| VF | 0.9000 to 9.00E-4 volts | ||||
| IF | 250 mA | ||||
| Tj | 150 C (302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |