Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1050456-BZX84C3V0-V-
Packaging: Cut Tape
Voltage: 3 V
Mounting: SMD (SMT)
Impedance: 95 Ω
Power Dissipation: 350 mW
Voltage Tolerance: 5 %
Zener Voltage: 3 V
Current: 1 A
Number of Pins: 3
Categories: OEM Parts(A-B)
Case / Package: SOT-23
Alternative Parts (Cross-Reference): BZX84C3V0-V-GS08BZX8
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
REACH SVHC: Unknown
Element Configuration: Single
Max Reverse Leakage Current: 10 µA
Max Power Dissipation: 300 mW
Test Current: 5 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1050456-BZX84C3V0-V-GS08 |
| Product Name | OEM Parts - OEM Parts (A - B) - BZX84C3V0-V-GS08 |