Vishay Precision Group Single Zener Diodes BZX84C36-E3-08

Description
Zener Diode 36V 300mW ±5% Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Zener Diode 36V 300mW ±5% Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 112-BZX84C36-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX84C36-E3-08CT-ND
Single Zener Diodes 112-BZX84C36-E3-08CT-ND
Zener Diode 36V 300mW ±5% Surface Mount SOT-23-3

Zener Diode 36V 300mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - 112-BZX84C36-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX84C36-E3-08DKR-ND
Single Zener Diodes 112-BZX84C36-E3-08DKR-ND
Zener Diode 36V 300mW ±5% Surface Mount SOT-23-3

Zener Diode 36V 300mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - 112-BZX84C36-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX84C36-E3-08TR-ND
Single Zener Diodes 112-BZX84C36-E3-08TR-ND
Zener Diode 36V 300mW ±5% Surface Mount SOT-23-3

Zener Diode 36V 300mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
Diodes - Zener - Single - BZX84C36-E3-08 - 1026726-BZX84C36-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84C36-E3-08
1026726-BZX84C36-E3-08
Diodes - Zener - Single - BZX84C36-E3-08 1026726-BZX84C36-E3-08
Manufacturer: Vishay Win Source Part Number: 1026726-BZX84C36-E3- 08 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Current - Reverse Leakage @ Vr: 50nA @ 25.2V Voltage - Zener (Nom) (Vz): 36V Impedance (Max) (Zzt): 90 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOT-23-3 Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1026726-BZX84C36-E3-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Current - Reverse Leakage @ Vr: 50nA @ 25.2V
Voltage - Zener (Nom) (Vz): 36V
Impedance (Max) (Zzt): 90 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOT-23-3
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
36V 0.3W Zener Diode - 287-BZX84C36-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
36V 0.3W Zener Diode
287-BZX84C36-E3-08
36V 0.3W Zener Diode 287-BZX84C36-E3-08
Zener Diode, 36V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84C36-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C36-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 36V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84C36-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C36-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode, Zener, 36V, 300Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay - 06X4403 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 36V, 300Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay
06X4403
Diode, Zener, 36V, 300Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay 06X4403
DIODE, ZENER, 36V, 300MW, SOT-23-3, FULL REEL; Zener Voltage Nom:36V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 36V, 300MW, SOT-23-3, FULL REEL; Zener Voltage Nom:36V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site
Diode, Zener, 36V, 0.3W, Sot-23-3; Zener Voltage Nom Vishay - 12X7902 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 36V, 0.3W, Sot-23-3; Zener Voltage Nom Vishay
12X7902
Diode, Zener, 36V, 0.3W, Sot-23-3; Zener Voltage Nom Vishay 12X7902
DIODE, ZENER, 36V, 0.3W, SOT-23-3; Zener Voltage Nom:36V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 36V, 0.3W, SOT-23-3; Zener Voltage Nom:36V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C36-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C36-E3-08
Discrete Semiconductor Products - Diodes - Zener BZX84C36-E3-08
DIODE ZENER 36V 300MW SOT23-3

DIODE ZENER 36V 300MW SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX84C36-E3-08
Zener Diodes BZX84C36-E3-08
Zener Diodes 36 Volt 0.35W 5%

Zener Diodes 36 Volt 0.35W 5%

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 112-BZX84C36-E3-08CT-ND 1026726-BZX84C36-E3-08 287-BZX84C36-E3-08 06X4403 BZX84C36-E3-08 BZX84C36-E3-08
Product Name Single Zener Diodes Diodes - Zener - Single - BZX84C36-E3-08 36V 0.3W Zener Diode Diode, Zener, 36V, 300Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) ? to 150 C (? to 302 F) -55 to 150 C (-67 to 302 F)
Life Cycle Stage Active Active
Package SOT23; SOT-23-3 Tape and Reel SOT23; SOT-23 SOT23; SOT-23-3 SOT-23-3
VZ 36 volts 36 volts 36 volts
ZZT 90 ohms 90 ohms 90 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Zener Diodes - 1219534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52H-B75,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers