Vishay Precision Group Diodes - Zener - Single - BZX84C24-E3-08 BZX84C24-E3-08

Description
Manufacturer: Vishay Win Source Part Number: 914038-BZX84C24-E3-0 8 Series: BZX84 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 24 V 300 mW ±5% Surface Mount SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: BZX84C24 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: BZX84C24-E3-08GITR-N D, BZX84C24-E3-08GICT, BZX84C24-E3-08-ND, BZX84C24-E3-08GITR, 112-BZX84C24-E3-08TR , 112-BZX84C24-E3-08DK R, BZX84C24-E3-08GICT-N D, 112-BZX84C24-E3-08CT
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 914038-BZX84C24-E3-0 8 Series: BZX84 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 24 V 300 mW ±5% Surface Mount SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: BZX84C24 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: BZX84C24-E3-08GITR-N D, BZX84C24-E3-08GICT, BZX84C24-E3-08-ND, BZX84C24-E3-08GITR, 112-BZX84C24-E3-08TR , 112-BZX84C24-E3-08DK R, BZX84C24-E3-08GICT-N D, 112-BZX84C24-E3-08CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZX84C24-E3-08 - 914038-BZX84C24-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84C24-E3-08
914038-BZX84C24-E3-08
Diodes - Zener - Single - BZX84C24-E3-08 914038-BZX84C24-E3-08
Manufacturer: Vishay Win Source Part Number: 914038-BZX84C24-E3-0 8 Series: BZX84 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 24 V 300 mW ±5% Surface Mount SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: BZX84C24 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: BZX84C24-E3-08GITR-N D, BZX84C24-E3-08GICT, BZX84C24-E3-08-ND, BZX84C24-E3-08GITR, 112-BZX84C24-E3-08TR , 112-BZX84C24-E3-08DK R, BZX84C24-E3-08GICT-N D, 112-BZX84C24-E3-08CT

Manufacturer: Vishay
Win Source Part Number: 914038-BZX84C24-E3-08
Series: BZX84
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode 24 V 300 mW ±5% Surface Mount SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: BZX84C24
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: BZX84C24-E3-08GITR-ND, BZX84C24-E3-08GICT, BZX84C24-E3-08-ND, BZX84C24-E3-08GITR, 112-BZX84C24-E3-08TR, 112-BZX84C24-E3-08DKR, BZX84C24-E3-08GICT-ND, 112-BZX84C24-E3-08CT

Buy Now Datasheet
24V 0.3W Zener Diode - 287-BZX84C24-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
24V 0.3W Zener Diode
287-BZX84C24-E3-08
24V 0.3W Zener Diode 287-BZX84C24-E3-08
Zener Diode, 24V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84C24-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C24-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 24V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84C24-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C24-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 112-BZX84C24-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX84C24-E3-08CT-ND
Single Zener Diodes 112-BZX84C24-E3-08CT-ND
Zener Diode 24V 300mW ±5% Surface Mount SOT-23-3

Zener Diode 24V 300mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - 112-BZX84C24-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX84C24-E3-08DKR-ND
Single Zener Diodes 112-BZX84C24-E3-08DKR-ND
Zener Diode 24V 300mW ±5% Surface Mount SOT-23-3

Zener Diode 24V 300mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - 112-BZX84C24-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX84C24-E3-08TR-ND
Single Zener Diodes 112-BZX84C24-E3-08TR-ND
Zener Diode 24V 300mW ±5% Surface Mount SOT-23-3

Zener Diode 24V 300mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX84C24-E3-08
Zener Diodes BZX84C24-E3-08
Zener Diodes 24 Volt 0.35W 5%

Zener Diodes 24 Volt 0.35W 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C24-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C24-E3-08
Discrete Semiconductor Products - Diodes - Zener BZX84C24-E3-08
DIODE ZENER 24V 300MW SOT23-3

DIODE ZENER 24V 300MW SOT23-3

Supplier's Site
Diode, Zener, 24V, 0.3W, Sot-23-3; Zener Voltage Nom Vishay - 12X7894 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 24V, 0.3W, Sot-23-3; Zener Voltage Nom Vishay
12X7894
Diode, Zener, 24V, 0.3W, Sot-23-3; Zener Voltage Nom Vishay 12X7894
DIODE, ZENER, 24V, 0.3W, SOT-23-3; Zener Voltage Nom:24V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 24V, 0.3W, SOT-23-3; Zener Voltage Nom:24V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Diode, Zener, 24V, 300Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay - 06X4395 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 24V, 300Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay
06X4395
Diode, Zener, 24V, 300Mw, Sot-23-3, Full Reel; Zener Voltage Nom Vishay 06X4395
DIODE, ZENER, 24V, 300MW, SOT-23-3, FULL REEL; Zener Voltage Nom:24V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 24V, 300MW, SOT-23-3, FULL REEL; Zener Voltage Nom:24V; Power Dissipation:300mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Single Zener Diodes - BZX84C24-E3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZX84C24-E3-08
Single Zener Diodes BZX84C24-E3-08
DIODE ZENER 24V 300MW SOT23-3

DIODE ZENER 24V 300MW SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 914038-BZX84C24-E3-08 287-BZX84C24-E3-08 112-BZX84C24-E3-08CT-ND BZX84C24-E3-08 BZX84C24-E3-08 12X7894 BZX84C24-E3-08
Product Name Diodes - Zener - Single - BZX84C24-E3-08 24V 0.3W Zener Diode Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener Diode, Zener, 24V, 0.3W, Sot-23-3; Zener Voltage Nom Vishay Single Zener Diodes
Package SOT23; SOT-23-3 Tape and Reel SOT-23 SOT23; SOT-23-3 SOT23; SOT-23 SOT23; TO-236-3, SC-59, SOT-23-3; SC-59
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F) -55 to 150 C (-67 to 302 F)
RoHS Compliant RoHS RoHS
VZ 24 volts 24 volts 24 volts
ZZT 70 ohms 70 ohms 70 ohms
Unlock Full Specs
to access all available technical data