Nexperia B.V. Voltage regulator diodes BZT52H-C15,115

Description
General-purpose Zener diodes in an SOD123F small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 830 mW Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Small plastic package suitable for surface-mounted design Applications General regulation functions
Request a Quote Datasheet
Description
General-purpose Zener diodes in an SOD123F small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 830 mW Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Small plastic package suitable for surface-mounted design Applications General regulation functions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage regulator diodes - BZT52H-C15,115 - Nexperia B.V.
Nijmegen, Netherlands
Voltage regulator diodes
BZT52H-C15,115
Voltage regulator diodes BZT52H-C15,115
General-purpose Zener diodes in an SOD123F small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 830 mW Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Small plastic package suitable for surface-mounted design Applications General regulation functions

General-purpose Zener diodes in an SOD123F small and flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Total power dissipation: ≤ 830 mW
  • Wide working voltage range: nominal 2.4 V to 75 V (E24 range)
  • Small plastic package suitable for surface-mounted design

Applications

  • General regulation functions
Supplier's Site Datasheet
Single Zener Diodes - 1727-BZT52H-C15,115TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZT52H-C15,115TR-ND
Single Zener Diodes 1727-BZT52H-C15,115TR-ND
Zener Diode 15V 375mW ±5% Surface Mount SOD-123F

Zener Diode 15V 375mW ±5% Surface Mount SOD-123F

Buy Now Datasheet
Single Zener Diodes - 1727-BZT52H-C15,115CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZT52H-C15,115CT-ND
Single Zener Diodes 1727-BZT52H-C15,115CT-ND
Zener Diode 15V 375mW ±5% Surface Mount SOD-123F

Zener Diode 15V 375mW ±5% Surface Mount SOD-123F

Buy Now Datasheet
Single Zener Diodes - 1727-BZT52H-C15,115DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZT52H-C15,115DKR-ND
Single Zener Diodes 1727-BZT52H-C15,115DKR-ND
Zener Diode 15V 375mW ±5% Surface Mount SOD-123F

Zener Diode 15V 375mW ±5% Surface Mount SOD-123F

Buy Now Datasheet
Automotive 15V 15Ohm 830mW Zener Diode - 287-BZT52H-C15,115 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 15V 15Ohm 830mW Zener Diode
287-BZT52H-C15,115
Automotive 15V 15Ohm 830mW Zener Diode 287-BZT52H-C15,115
Zener Diode Single 15V 5% 15Ohm 830mW Automotive 2-Pin SOD-123F T/R Product overview: BZT52H-C15,115 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 15V, 15Ohm, 830mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 15V, 15Ohm, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52H-C15,115 can be used for catalog matching and distributor lookup.

Zener Diode Single 15V 5% 15Ohm 830mW Automotive 2-Pin SOD-123F T/R Product overview: BZT52H-C15,115 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 15V, 15Ohm, 830mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 15V, 15Ohm, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52H-C15,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZT52H-C15,115 - 1026046-BZT52H-C15,115 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52H-C15,115
1026046-BZT52H-C15,115
Diodes - Zener - Single - BZT52H-C15,115 1026046-BZT52H-C15,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1026046-BZT52H-C15,1 15 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 10.5V Voltage - Zener (Nom) (Vz): 15V Impedance (Max) (Zzt): 15 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-123F Maximum Power Dissipation: 375mW Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1026046-BZT52H-C15,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 10.5V
Voltage - Zener (Nom) (Vz): 15V
Impedance (Max) (Zzt): 15 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-123F
Maximum Power Dissipation: 375mW
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
DIODE ZENER 15V 375MW SOD123F

DIODE ZENER 15V 375MW SOD123F

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - BZT52H-C15,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52H-C15,115
Discrete Semiconductor Products - Diodes - Zener BZT52H-C15,115
DIODE ZENER 15V 375MW SOD123F

DIODE ZENER 15V 375MW SOD123F

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZT52H-C15,115 1727-BZT52H-C15,115TR-ND 287-BZT52H-C15,115 1026046-BZT52H-C15,115 BZT52H-C15,115 BZT52H-C15,115
Product Name Voltage regulator diodes Single Zener Diodes Automotive 15V 15Ohm 830mW Zener Diode Diodes - Zener - Single - BZT52H-C15,115 Diodes Discrete Semiconductor Products - Diodes - Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS RoHS
VF 0.9000 to 9.00E-4 volts
IF 250 mA
Tj 150 C (302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data