Vishay Intertechnology, Inc. 20V 350mW SOT-23 Zener Diode BZX84C20-V-GS08

Description
Diode Zener Single 20V 5% 350mW 3-Pin SOT-23 T/R Product overview: BZX84C20-V-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 350mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 350mW, SOT-23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84C20-V-GS08 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Diode Zener Single 20V 5% 350mW 3-Pin SOT-23 T/R Product overview: BZX84C20-V-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 350mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 350mW, SOT-23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84C20-V-GS08 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
20V 350mW SOT-23 Zener Diode - 295-BZX84C20-V-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20V 350mW SOT-23 Zener Diode
295-BZX84C20-V-GS08
20V 350mW SOT-23 Zener Diode 295-BZX84C20-V-GS08
Diode Zener Single 20V 5% 350mW 3-Pin SOT-23 T/R Product overview: BZX84C20-V-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 350mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 350mW, SOT-23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84C20-V-GS08 can be used for catalog matching and distributor lookup.

Diode Zener Single 20V 5% 350mW 3-Pin SOT-23 T/R Product overview: BZX84C20-V-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 350mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 350mW, SOT-23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84C20-V-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 238924-BZX84C20-V-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
238924-BZX84C20-V-GS08
Discrete Semiconductor Products 238924-BZX84C20-V-GS08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 238924-BZX84C20-V-GS 08 Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Family Name: BZX84C20-V Alternative Parts (Cross-Reference): BZX84C20-V; BZX84C20-V-G-18; BZX84C20-V-G-08; BZX84C20-V-GS18; Introduction Date: April 01, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 238924-BZX84C20-V-GS08
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Family Name: BZX84C20-V
Alternative Parts (Cross-Reference): BZX84C20-V; BZX84C20-V-G-18; BZX84C20-V-G-08; BZX84C20-V-GS18;
Introduction Date: April 01, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 295-BZX84C20-V-GS08 238924-BZX84C20-V-GS08
Product Name 20V 350mW SOT-23 Zener Diode Discrete Semiconductor Products
Package Tape and Reel
RoHS Compliant RoHS
VZ 20 volts
Unlock Full Specs
to access all available technical data