Vishay Precision Group Discrete Semiconductor Products BZX84C16-V-GS08

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 238912-BZX84C16-V-GS 08 Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Family Name: BZX84C16-V Alternative Parts (Cross-Reference): BZX84C16-V-G-18; BZX84C16-V-GS18; BZX84C16-V; BZX84C16RFG; Introduction Date: April 01, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Low Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 238912-BZX84C16-V-GS 08 Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Family Name: BZX84C16-V Alternative Parts (Cross-Reference): BZX84C16-V-G-18; BZX84C16-V-GS18; BZX84C16-V; BZX84C16RFG; Introduction Date: April 01, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Low Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 238912-BZX84C16-V-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
238912-BZX84C16-V-GS08
Discrete Semiconductor Products 238912-BZX84C16-V-GS08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 238912-BZX84C16-V-GS 08 Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Family Name: BZX84C16-V Alternative Parts (Cross-Reference): BZX84C16-V-G-18; BZX84C16-V-GS18; BZX84C16-V; BZX84C16RFG; Introduction Date: April 01, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Low Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 238912-BZX84C16-V-GS08
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Family Name: BZX84C16-V
Alternative Parts (Cross-Reference): BZX84C16-V-G-18; BZX84C16-V-GS18; BZX84C16-V; BZX84C16RFG;
Introduction Date: April 01, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Low
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now
16.2V 350mW SOT-23 Zener Diode - 295-BZX84C16-V-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16.2V 350mW SOT-23 Zener Diode
295-BZX84C16-V-GS08
16.2V 350mW SOT-23 Zener Diode 295-BZX84C16-V-GS08
Diode Zener Single 16.2V 5% 350mW 3-Pin SOT-23 T/R Product overview: BZX84C16-V-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16.2V, 350mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16.2V, 350mW, SOT-23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84C16-V-GS08 can be used for catalog matching and distributor lookup.

Diode Zener Single 16.2V 5% 350mW 3-Pin SOT-23 T/R Product overview: BZX84C16-V-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16.2V, 350mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16.2V, 350mW, SOT-23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84C16-V-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Zener Diodes Zener Diodes
Product Number 238912-BZX84C16-V-GS08 295-BZX84C16-V-GS08
Product Name Discrete Semiconductor Products 16.2V 350mW SOT-23 Zener Diode
Package Tape and Reel
RoHS Compliant RoHS
VZ 16.2 volts
Unlock Full Specs
to access all available technical data