Diode Zener Single 15V 5% 300mW 3-Pin SOT-23 T/R Product overview: BZX84C15-V-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 300mW, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C15-V-GS08 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 238905-BZX84C15-V-GS
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Family Name: BZX84C15-V
Alternative Parts (Cross-Reference): BZX84C15ET1; BZX84C15ET3; BZX84C15-V-G-08; BZX84C15-V-G-18;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Low
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Sufficient
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 287-BZX84C15-V-GS08 | 238905-BZX84C15-V-GS08 |
| Product Name | 15V 300mW SOT-23 Zener Diode | Discrete Semiconductor Products |
| Package | Tape and Reel | |
| RoHS Compliant | RoHS | |
| VZ | 15 volts |