Vishay Precision Group Discrete Semiconductor Products - Diodes - Zener - Single BZX84C15-G3-18

Description
Manufacturer: Vishay General Semiconductor - Diodes Division Win Source Part Number: 1325496-BZX84C15-G3- 18 Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 10,000 Mounting: Surface Mount Tolerance: ±5% Power - Max: 300 mW Current - Reverse Leakage @ Vr: 50 nA @ 10.5 V Voltage - Zener (Nom) (Vz): 15 V Impedance (Max) (Zzt): 30 Ohms Supplier Device Package: SOT-23-3 Temperature Range - Operating: -55°C ~ 150°C Case / Package: TO-236-3, SC-59, SOT-23-3 ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: BZX84C15-G3-18-ND,11 2-BZX84C15-G3-18CT,1 12-BZX84C15-G3-18TR, 112-BZX84C15-G3-18DK R Base Product Number: BZX84C15 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay General Semiconductor - Diodes Division Win Source Part Number: 1325496-BZX84C15-G3- 18 Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 10,000 Mounting: Surface Mount Tolerance: ±5% Power - Max: 300 mW Current - Reverse Leakage @ Vr: 50 nA @ 10.5 V Voltage - Zener (Nom) (Vz): 15 V Impedance (Max) (Zzt): 30 Ohms Supplier Device Package: SOT-23-3 Temperature Range - Operating: -55°C ~ 150°C Case / Package: TO-236-3, SC-59, SOT-23-3 ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: BZX84C15-G3-18-ND,11 2-BZX84C15-G3-18CT,1 12-BZX84C15-G3-18TR, 112-BZX84C15-G3-18DK R Base Product Number: BZX84C15 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1325496-BZX84C15-G3-18 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1325496-BZX84C15-G3-18
Discrete Semiconductor Products - Diodes - Zener - Single 1325496-BZX84C15-G3-18
Manufacturer: Vishay General Semiconductor - Diodes Division Win Source Part Number: 1325496-BZX84C15-G3- 18 Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 10,000 Mounting: Surface Mount Tolerance: ±5% Power - Max: 300 mW Current - Reverse Leakage @ Vr: 50 nA @ 10.5 V Voltage - Zener (Nom) (Vz): 15 V Impedance (Max) (Zzt): 30 Ohms Supplier Device Package: SOT-23-3 Temperature Range - Operating: -55°C ~ 150°C Case / Package: TO-236-3, SC-59, SOT-23-3 ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: BZX84C15-G3-18-ND,11 2-BZX84C15-G3-18CT,1 12-BZX84C15-G3-18TR, 112-BZX84C15-G3-18DK R Base Product Number: BZX84C15 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1325496-BZX84C15-G3-18
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 10,000
Mounting: Surface Mount
Tolerance: ±5%
Power - Max: 300 mW
Current - Reverse Leakage @ Vr: 50 nA @ 10.5 V
Voltage - Zener (Nom) (Vz): 15 V
Impedance (Max) (Zzt): 30 Ohms
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -55°C ~ 150°C
Case / Package: TO-236-3, SC-59, SOT-23-3
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: BZX84C15-G3-18-ND,112-BZX84C15-G3-18CT,112-BZX84C15-G3-18TR,112-BZX84C15-G3-18DKR
Base Product Number: BZX84C15
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
15V 0.3W Zener Diode - 287-BZX84C15-G3-18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V 0.3W Zener Diode
287-BZX84C15-G3-18
15V 0.3W Zener Diode 287-BZX84C15-G3-18
Zener Diode, 15V V(Z), 5%, 0.3W, Silicon, Unidirectional, GREEN, PLASTIC PACKAGE-3 Product overview: BZX84C15-G3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C15-G3-18 can be used for catalog matching and distributor lookup.

Zener Diode, 15V V(Z), 5%, 0.3W, Silicon, Unidirectional, GREEN, PLASTIC PACKAGE-3 Product overview: BZX84C15-G3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C15-G3-18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 112-BZX84C15-G3-18TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX84C15-G3-18TR-ND
Single Zener Diodes 112-BZX84C15-G3-18TR-ND
Zener Diode 15V 300mW ±5% Surface Mount SOT-23-3

Zener Diode 15V 300mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - 112-BZX84C15-G3-18CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX84C15-G3-18CT-ND
Single Zener Diodes 112-BZX84C15-G3-18CT-ND
DIODE ZENER 15V 300MW SOT23-3

DIODE ZENER 15V 300MW SOT23-3

Buy Now Datasheet
Single Zener Diodes - 112-BZX84C15-G3-18DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX84C15-G3-18DKR-ND
Single Zener Diodes 112-BZX84C15-G3-18DKR-ND
DIODE ZENER 15V 300MW SOT23-3

DIODE ZENER 15V 300MW SOT23-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C15-G3-18 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C15-G3-18
Discrete Semiconductor Products - Diodes - Zener BZX84C15-G3-18
DIODE ZENER 15V 300MW SOT23-3

DIODE ZENER 15V 300MW SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX84C15-G3-18
Zener Diodes BZX84C15-G3-18
Zener Diodes 15 Volt 0.35W 5%

Zener Diodes 15 Volt 0.35W 5%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 1325496-BZX84C15-G3-18 287-BZX84C15-G3-18 112-BZX84C15-G3-18TR-ND BZX84C15-G3-18 BZX84C15-G3-18
Product Name Discrete Semiconductor Products - Diodes - Zener - Single 15V 0.3W Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package TO-236-3, SC-59, SOT-23-3; SC-59 Tape and Reel SOT23; SOT-23-3 SOT-23-3
RoHS Compliant RoHS RoHS
VZ 15 volts 15 volts 15 volts
ZZT 30 ohms 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4491US - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Single Zener Diodes - 1727-1N4748A,133TB-ND - DigiKey
Specs
Tj -65 to 200 C (-85 to 392 F)
View Details
2 suppliers
Zener Diodes - 1659757 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Smb
Pin Count 2
RoHS Compliant RoHS
View Details