Vishay Precision Group Single Zener Diodes BZX84B8V2-E3-08

Description
Zener Diode 8.2V 300mW ±2% Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Zener Diode 8.2V 300mW ±2% Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 112-BZX84B8V2-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX84B8V2-E3-08CT-ND
Single Zener Diodes 112-BZX84B8V2-E3-08CT-ND
Zener Diode 8.2V 300mW ±2% Surface Mount SOT-23-3

Zener Diode 8.2V 300mW ±2% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - 112-BZX84B8V2-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX84B8V2-E3-08DKR-ND
Single Zener Diodes 112-BZX84B8V2-E3-08DKR-ND
Zener Diode 8.2V 300mW ±2% Surface Mount SOT-23-3

Zener Diode 8.2V 300mW ±2% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - 112-BZX84B8V2-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX84B8V2-E3-08TR-ND
Single Zener Diodes 112-BZX84B8V2-E3-08TR-ND
Zener Diode 8.2V 300mW ±2% Surface Mount SOT-23-3

Zener Diode 8.2V 300mW ±2% Surface Mount SOT-23-3

Buy Now Datasheet
8.2V 0.3W Zener Diode - 287-BZX84B8V2-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8.2V 0.3W Zener Diode
287-BZX84B8V2-E3-08
8.2V 0.3W Zener Diode 287-BZX84B8V2-E3-08
Zener Diode, 8.2V V(Z), 2%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84B8V2-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84B8V2-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 8.2V V(Z), 2%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84B8V2-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84B8V2-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1324881-BZX84B8V2-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1324881-BZX84B8V2-E3-08
Discrete Semiconductor Products - Diodes - Zener - Single 1324881-BZX84B8V2-E3-08
Manufacturer: Vishay General Semiconductor - Diodes Division Win Source Part Number: 1324881-BZX84B8V2-E3 -08 Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±2% Power - Max: 300 mW Current - Reverse Leakage @ Vr: 700 nA @ 5 V Voltage - Zener (Nom) (Vz): 8.2 V Impedance (Max) (Zzt): 15 Ohms Supplier Device Package: SOT-23-3 Temperature Range - Operating: -55°C ~ 150°C Case / Package: TO-236-3, SC-59, SOT-23-3 ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: BZX84B8V2-E3-08GITR- ND,BZX84B8V2-E3-08-N D,112-BZX84B8V2-E3-0 8CT,BZX84B8V2-E3-08G ICT,BZX84B8V2-E3-08G ICT-ND,BZX84B8V2-E3- 08GITR,112-BZX84B8V2 -E3-08DKR,112-BZX84B 8V2-E3-08TR Base Product Number: BZX84B8V2 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1324881-BZX84B8V2-E3-08
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±2%
Power - Max: 300 mW
Current - Reverse Leakage @ Vr: 700 nA @ 5 V
Voltage - Zener (Nom) (Vz): 8.2 V
Impedance (Max) (Zzt): 15 Ohms
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -55°C ~ 150°C
Case / Package: TO-236-3, SC-59, SOT-23-3
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: BZX84B8V2-E3-08GITR-ND,BZX84B8V2-E3-08-ND,112-BZX84B8V2-E3-08CT,BZX84B8V2-E3-08GICT,BZX84B8V2-E3-08GICT-ND,BZX84B8V2-E3-08GITR,112-BZX84B8V2-E3-08DKR,112-BZX84B8V2-E3-08TR
Base Product Number: BZX84B8V2
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX84B8V2-E3-08
Zener Diodes BZX84B8V2-E3-08
Zener Diodes 8.2 Volt 0.35Watt 2%

Zener Diodes 8.2 Volt 0.35Watt 2%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84B8V2-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84B8V2-E3-08
Discrete Semiconductor Products - Diodes - Zener BZX84B8V2-E3-08
DIODE ZENER 8.2V 300MW SOT23-3

DIODE ZENER 8.2V 300MW SOT23-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 112-BZX84B8V2-E3-08CT-ND 287-BZX84B8V2-E3-08 1324881-BZX84B8V2-E3-08 BZX84B8V2-E3-08 BZX84B8V2-E3-08
Product Name Single Zener Diodes 8.2V 0.3W Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Tape and Reel TO-236-3, SC-59, SOT-23-3; SC-59 SOT-23 SOT23; SOT-23-3
RoHS Compliant RoHS RoHS
VZ 8.2 volts 8.2 volts 8.2 volts
Unlock Full Specs
to access all available technical data