BZB784-C11,115 is a low-power voltage regulator double diode in a SOT323 (SC-70) surface-mounted plastic package measuring 2 mm × 1.25 mm × 0.95 mm. It has a nominal regulation voltage of 11 V, a maximum forward voltage of 0.9 V at 10 mA, a total power dissipation limit of 350 mW for both diodes, and a reverse current of 100 nA at 8 V. The device supports applications in general regulation and ESD or surge protection.
Low-power voltage regulator diodes in a small SOT323 (SC-70) package.
Features and benefits
Applications
DIODE ZENER ARRAY 11V SOT-323
Zener Diode Array 1 Pair Common Anode 11V 180mW ±5% SOT-323
DIODE ZENER ARRAY 11V SOT-323
Zener Diode, 11V V(Z), 5%, 0.35W, Silicon, Unidirectional
DIODE ZENER ARRAY 11V SOT323
ZENER DIODES ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diode Arrays | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZB784-C11,115 | 1727-BZB784-C11,115CT-ND | BZB784-C11,115 | BZB784-C11,115 | 28AK6842 |
| Product Name | Voltage regulator double diodes | Zener Diode Arrays | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes Rohs Compliant Nexperia | |
| Diode Applications | Voltage Regulation; Protector | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| VF | 0.9000 to 9.00E-4 volts | ||||
| IF | 200 mA | ||||
| IR | 5.00E-5 mA | 100 mA |