Vishay Precision Group Diodes - Zener - Single - BZX84B56-E3-08 BZX84B56-E3-08

Description
Manufacturer: Vishay Win Source Part Number: 865317-BZX84B56-E3-0 8 Series: BZX84 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 56 V 300 mW ±2% Surface Mount SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: BZX84B56 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 865317-BZX84B56-E3-0 8 Series: BZX84 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 56 V 300 mW ±2% Surface Mount SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: BZX84B56 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZX84B56-E3-08 - 865317-BZX84B56-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84B56-E3-08
865317-BZX84B56-E3-08
Diodes - Zener - Single - BZX84B56-E3-08 865317-BZX84B56-E3-08
Manufacturer: Vishay Win Source Part Number: 865317-BZX84B56-E3-0 8 Series: BZX84 Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 56 V 300 mW ±2% Surface Mount SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: BZX84B56 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050

Manufacturer: Vishay
Win Source Part Number: 865317-BZX84B56-E3-08
Series: BZX84
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode 56 V 300 mW ±2% Surface Mount SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: BZX84B56
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050

Buy Now Datasheet
Single Zener Diodes - 112-BZX84B56-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX84B56-E3-08DKR-ND
Single Zener Diodes 112-BZX84B56-E3-08DKR-ND
DIODE ZENER 56V 300MW SOT23-3

DIODE ZENER 56V 300MW SOT23-3

Buy Now Datasheet
Single Zener Diodes - 112-BZX84B56-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX84B56-E3-08CT-ND
Single Zener Diodes 112-BZX84B56-E3-08CT-ND
DIODE ZENER 56V 300MW SOT23-3

DIODE ZENER 56V 300MW SOT23-3

Buy Now Datasheet
Single Zener Diodes - 112-BZX84B56-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZX84B56-E3-08TR-ND
Single Zener Diodes 112-BZX84B56-E3-08TR-ND
Zener Diode 56V 300mW ±2% Surface Mount SOT-23-3

Zener Diode 56V 300mW ±2% Surface Mount SOT-23-3

Buy Now Datasheet
56V 0.3W Zener Diode - 287-BZX84B56-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
56V 0.3W Zener Diode
287-BZX84B56-E3-08
56V 0.3W Zener Diode 287-BZX84B56-E3-08
Zener Diode, 56V V(Z), 2%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84B56-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 56V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 56V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84B56-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 56V V(Z), 2%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: BZX84B56-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 56V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 56V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84B56-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84B56-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84B56-E3-08
Discrete Semiconductor Products - Diodes - Zener BZX84B56-E3-08
DIODE ZENER 56V 300MW SOT23-3

DIODE ZENER 56V 300MW SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 865317-BZX84B56-E3-08 112-BZX84B56-E3-08DKR-ND 287-BZX84B56-E3-08 BZX84B56-E3-08
Product Name Diodes - Zener - Single - BZX84B56-E3-08 Single Zener Diodes 56V 0.3W Zener Diode Discrete Semiconductor Products - Diodes - Zener
Package SOT23; SOT-23-3 Tape and Reel SOT23; SOT-23-3
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
RoHS Compliant RoHS
VZ 56 volts 56 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4492US - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Voltage regulator diodes - 1N4734A,133 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
5 suppliers
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Zener Diodes - 1220199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Powerdi 123
Pin Count 2
RoHS Compliant RoHS
View Details