Zener Diode 8.2V 500mW ±5% Through Hole DO-35 (DO-204AH)
Zener Diode 8.2V 500mW ±5% Through Hole DO-35 (DO-204AH)
ZENER DIODE, 500mW, 8.2V, DO-35; Zener Voltage Nom:8.2V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
DIODE ZENER 8.2V 500MW DO35
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX55C8V2-TRGITR-ND | 20H4383 | BZX55C8V2-TR |
| Product Name | Single Zener Diodes | Zener Diode, 500Mw, 8.2V, Do-35; Zener Voltage Nom Vishay | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 175 C (-85 to 347 F) | ? to 175 C (? to 347 F) | -65 to 175 C (-85 to 347 F) |
| Package | DO-35; DO-35 | DO-35 (DO-204AH); DO-35 | |
| Pin Count | 2 | ||
| RoHS Compliant | RoHS | ||
| PD | 500 milliwatts |