Vishay Precision Group Single Zener Diodes BZX55C7V5-TR

Description
Zener Diode 7.5V 500mW ±5% Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet
Description
Zener Diode 7.5V 500mW ±5% Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZX55C7V5-TRGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX55C7V5-TRGITR-ND
Single Zener Diodes BZX55C7V5-TRGITR-ND
Zener Diode 7.5V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 7.5V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Single Zener Diodes - BZX55C7V5-TRGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX55C7V5-TRGICT-ND
Single Zener Diodes BZX55C7V5-TRGICT-ND
Zener Diode 7.5V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 7.5V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Singapore, Singapore
Zener Diode
287-BZX55C7V5-TR
Zener Diode 287-BZX55C7V5-TR
BZX55-Series Small Signal Zener Diodes Product overview: BZX55C7V5-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX55C7V5-TR can be used for catalog matching and distributor lookup.

BZX55-Series Small Signal Zener Diodes Product overview: BZX55C7V5-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX55C7V5-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZX55C7V5-TR - 201870-BZX55C7V5-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX55C7V5-TR
201870-BZX55C7V5-TR
Diodes - Zener - Single - BZX55C7V5-TR 201870-BZX55C7V5-TR
Manufacturer: Vishay Win Source Part Number: 201870-BZX55C7V5-TR Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 100nA @ 5V Voltage - Zener (Nom) (Vz): 7.5V Impedance (Max) (Zzt): 7 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-35 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 10k pcs

Manufacturer: Vishay
Win Source Part Number: 201870-BZX55C7V5-TR
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 5V
Voltage - Zener (Nom) (Vz): 7.5V
Impedance (Max) (Zzt): 7 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: DO-35
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 10k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX55C7V5-TR
Zener Diodes BZX55C7V5-TR
Zener Diodes 7.5 Volt 0.5W 5%

Zener Diodes 7.5 Volt 0.5W 5%

Buy Now Datasheet
Zener Diode, 7.5V, 0.5W, Do-35; Zener Voltage Nom Vishay - 06AC5921 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 7.5V, 0.5W, Do-35; Zener Voltage Nom Vishay
06AC5921
Zener Diode, 7.5V, 0.5W, Do-35; Zener Voltage Nom Vishay 06AC5921
ZENER DIODE, 7.5V, 0.5W, DO-35; Zener Voltage Nom:7.5V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:BZX55 Series RoHS Compliant: Yes

ZENER DIODE, 7.5V, 0.5W, DO-35; Zener Voltage Nom:7.5V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:BZX55 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX55C7V5-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX55C7V5-TR
Discrete Semiconductor Products - Diodes - Zener BZX55C7V5-TR
DIODE ZENER 7.5V 500MW DO35

DIODE ZENER 7.5V 500MW DO35

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX55C7V5-TRGITR-ND 287-BZX55C7V5-TR 201870-BZX55C7V5-TR BZX55C7V5-TR 06AC5921 BZX55C7V5-TR
Product Name Single Zener Diodes Zener Diode Diodes - Zener - Single - BZX55C7V5-TR Zener Diodes Zener Diode, 7.5V, 0.5W, Do-35; Zener Voltage Nom Vishay Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F) ? to 175 C (? to 347 F) -65 to 175 C (-85 to 347 F)
Package Tape and Reel DO-35 DO-35-2; DO-35 DO-35; DO-35 DO-35 (DO-204AH); DO-35
RoHS Compliant RoHS RoHS
VZ 7.5 volts 7.5 volts 7.5 volts
ZZT 7 ohms 7 ohms 7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7920945 - RS Components, Ltd.
Specs
Package SOD-123; Sod-123f
Pin Count 2
RoHS Compliant RoHS
View Details
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Zener Diodes - 1219591 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details