Vishay Intertechnology, Inc. END - OF - LIFE - BZX55C62 BZX55C62

Description
Manufacturer: Vishay Win Source Part Number: 1157768-BZX55C62 Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 1157768-BZX55C62 Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
END - OF - LIFE - BZX55C62 - 1157768-BZX55C62 - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - BZX55C62
1157768-BZX55C62
END - OF - LIFE - BZX55C62 1157768-BZX55C62
Manufacturer: Vishay Win Source Part Number: 1157768-BZX55C62 Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1157768-BZX55C62
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1157768-BZX55C62
Product Name END - OF - LIFE - BZX55C62
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Ideal Diodes - 1333310P - RS Components, Ltd.
RS Components, Ltd.
Specs
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4495US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 7.9 mA
IR 0.2500 mA
View Details
PIN Diode Switches - NPS2-3000-6000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details