Win Source Part Number: 1367490-BZX55C15-TR
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Temperature Range - Operating: -65°C ~ 175°C
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Series: Automotive, AEC-Q101, BZX55
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: DO-204AH, DO-35, Axial
Supplier Device Package: DO-35 (DO-204AH)
Base Product Number: BZX55C15
Mounting Type: Through Hole
HTSUS: 8541.10.0050
Tolerance: ±5%
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA
Current - Reverse Leakage @ Vr: 100 nA @ 11 V
Power - Max: 500 mW
Voltage - Zener (Nom) (Vz): 15 V
Impedance (Max) (Zzt): 30 Ohms
Diode Zener Single 15V 6% 500mW 2-Pin DO-35 T/R Product overview: BZX55C15-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX55C15-TR can be used for catalog matching and distributor lookup.
Zener Diode 15V 500mW ±5% Through Hole DO-35 (DO-204AH)
Zener Diode 15V 500mW ±5% Through Hole DO-35 (DO-204AH)
DIODE ZENER 15V 500MW DO35
ZENER DIODE, 500mW, DO-35; Zener Voltage Nom:15V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1367490-BZX55C15-TR | 287-BZX55C15-TR | BZX55C15-TRGICT-ND | BZX55C15-TR | 22H4004 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes | 15V 500mW Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 500Mw, Do-35; Zener Voltage Nom Vishay |
| Package | DO-204AH, DO-35, Axial | Tape and Reel | DO-35 (DO-204AH); DO-35 | DO-35; DO-35 | |
| VZ | 15 volts | 15 volts | 15 volts | ||
| ZZT | 30 ohms | 30 ohms | 30 ohms | ||
| IR | 0.1000 mA | 100 mA | |||
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | ? to 175 C (? to 347 F) |