Vishay Precision Group Single Zener Diodes BZX384C6V8-G3-08

Description
Zener Diode 6.8V 200mW ±5% Surface Mount SOD-323
Request a Quote Datasheet
Description
Zener Diode 6.8V 200mW ±5% Surface Mount SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZX384C6V8-G3-08-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX384C6V8-G3-08-ND
Single Zener Diodes BZX384C6V8-G3-08-ND
Zener Diode 6.8V 200mW ±5% Surface Mount SOD-323

Zener Diode 6.8V 200mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1324899-BZX384C6V8-G3-08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1324899-BZX384C6V8-G3-08
Discrete Semiconductor Products - Diodes - Zener - Single 1324899-BZX384C6V8-G3-08
Manufacturer: Vishay General Semiconductor - Diodes Division Win Source Part Number: 1324899-BZX384C6V8-G 3-08 Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 15,000 Mounting: Surface Mount Tolerance: ±5% Power - Max: 200 mW Current - Reverse Leakage @ Vr: 2 µA @ 4 V Voltage - Zener (Nom) (Vz): 6.8 V Impedance (Max) (Zzt): 15 Ohms Supplier Device Package: SOD-323 Temperature Range - Operating: -55°C ~ 150°C Case / Package: SC-76, SOD-323 ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Base Product Number: BZX384C6V8 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1324899-BZX384C6V8-G3-08
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 15,000
Mounting: Surface Mount
Tolerance: ±5%
Power - Max: 200 mW
Current - Reverse Leakage @ Vr: 2 µA @ 4 V
Voltage - Zener (Nom) (Vz): 6.8 V
Impedance (Max) (Zzt): 15 Ohms
Supplier Device Package: SOD-323
Temperature Range - Operating: -55°C ~ 150°C
Case / Package: SC-76, SOD-323
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Base Product Number: BZX384C6V8
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
6.8V 0.2W Zener Diode - 287-BZX384C6V8-G3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8V 0.2W Zener Diode
287-BZX384C6V8-G3-08
6.8V 0.2W Zener Diode 287-BZX384C6V8-G3-08
Zener Diode, 6.8V V(Z), 5%, 0.2W, Silicon, Unidirectional, GREEN, PLASTIC PACKAGE-2 Product overview: BZX384C6V8-G3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384C6V8-G3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 6.8V V(Z), 5%, 0.2W, Silicon, Unidirectional, GREEN, PLASTIC PACKAGE-2 Product overview: BZX384C6V8-G3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384C6V8-G3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX384C6V8-G3-08 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
BZX384C6V8-G3-08
Discrete Semiconductor Products - Diodes - Zener BZX384C6V8-G3-08
DIODE ZENER 6.8V 200MW SOD323

DIODE ZENER 6.8V 200MW SOD323

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX384C6V8-G3-08
Zener Diodes BZX384C6V8-G3-08
Zener Diodes 6.8 Volt 0.2W 5%

Zener Diodes 6.8 Volt 0.2W 5%

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX384C6V8-G3-08-ND 1324899-BZX384C6V8-G3-08 287-BZX384C6V8-G3-08 BZX384C6V8-G3-08 BZX384C6V8-G3-08
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single 6.8V 0.2W Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package SOD-323; SC-76, SOD-323 Tape and Reel SOD-323; SOD-323 SOD-323; SOD-323-2
RoHS Compliant RoHS RoHS
VZ 6.8 volts 6.8 volts 6.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7384995P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; SOT-23
RoHS Compliant RoHS
View Details
Voltage regulator diodes - 1N4729A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
3 suppliers