Zener Diode 24V 200mW ±5% Surface Mount SOD-323
Zener Diodes 24 Volt 0.2W 5%
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | BZX384C24-G3-18-ND | BZX384C24-G3-18 |
| Product Name | Single Zener Diodes | Zener Diodes |
| Tj | -55 to 150 C (-67 to 302 F) |