Zener Diode 3.6V 200mW ±2% Surface Mount SOD-323
DIODE ZENER 3.6V 200MW SOD323
Zener Diodes 3.6 Volt 0.2W 2%
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX384B3V6-E3-18GITR-ND | BZX384B3V6-E3-18 | BZX384B3V6-E3-18 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Life Cycle Stage | Active | ||
| Package | SOD-323; SOD-323 | SOD-323; SOD-323-2 |