Vishay Intertechnology, Inc. OEM Parts - OEM Parts (A - B) - BZX384B36-V-GS08 BZX384B36-V-GS08

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1050355-BZX384B36-V- GS08 Impedance: 90 Ω Power Dissipation: 200 mW Voltage Tolerance: 2 % Zener Voltage: 36 V Categories: OEM Parts(A-B) Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Element Configuration: Single Max Reverse Leakage Current: 50 nA Max Power Dissipation: 200 mW
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1050355-BZX384B36-V- GS08 Impedance: 90 Ω Power Dissipation: 200 mW Voltage Tolerance: 2 % Zener Voltage: 36 V Categories: OEM Parts(A-B) Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Element Configuration: Single Max Reverse Leakage Current: 50 nA Max Power Dissipation: 200 mW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (A - B) - BZX384B36-V-GS08 - 1050355-BZX384B36-V-GS08 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (A - B) - BZX384B36-V-GS08
1050355-BZX384B36-V-GS08
OEM Parts - OEM Parts (A - B) - BZX384B36-V-GS08 1050355-BZX384B36-V-GS08
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1050355-BZX384B36-V- GS08 Impedance: 90 Ω Power Dissipation: 200 mW Voltage Tolerance: 2 % Zener Voltage: 36 V Categories: OEM Parts(A-B) Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Element Configuration: Single Max Reverse Leakage Current: 50 nA Max Power Dissipation: 200 mW

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1050355-BZX384B36-V-GS08
Impedance: 90 Ω
Power Dissipation: 200 mW
Voltage Tolerance: 2 %
Zener Voltage: 36 V
Categories: OEM Parts(A-B)
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Element Configuration: Single
Max Reverse Leakage Current: 50 nA
Max Power Dissipation: 200 mW

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 1050355-BZX384B36-V-GS08
Product Name OEM Parts - OEM Parts (A - B) - BZX384B36-V-GS08
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data