Nexperia B.V. Voltage regulator diodes BZT52-C68X

Description
General-purpose Zener diodes in an SOD123 small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 590 mW Two tolerance series: ±2 % and approximately ±5 % Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Small plastic package suitable for surface-mounted design Low differential resistance Applications General regulation functions
Request a Quote Datasheet
Description
General-purpose Zener diodes in an SOD123 small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 590 mW Two tolerance series: ±2 % and approximately ±5 % Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Small plastic package suitable for surface-mounted design Low differential resistance Applications General regulation functions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage regulator diodes - BZT52-C68X - Nexperia B.V.
Nijmegen, Netherlands
Voltage regulator diodes
BZT52-C68X
Voltage regulator diodes BZT52-C68X
General-purpose Zener diodes in an SOD123 small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 590 mW Two tolerance series: ±2 % and approximately ±5 % Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Small plastic package suitable for surface-mounted design Low differential resistance Applications General regulation functions

General-purpose Zener diodes in an SOD123 small and flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Total power dissipation: ≤ 590 mW
  • Two tolerance series: ±2 % and approximately ±5 %
  • Wide working voltage range: nominal 2.4 V to 75 V (E24 range)
  • Small plastic package suitable for surface-mounted design
  • Low differential resistance

Applications

  • General regulation functions
Supplier's Site Datasheet
 - BZT52-C68X - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 68V V(Z), 5.88%, 0.35W, Silicon, Unidirectional

Zener Diode, 68V V(Z), 5.88%, 0.35W, Silicon, Unidirectional

Supplier's Site Datasheet
Single Zener Diodes - 1727-BZT52-C68XTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZT52-C68XTR-ND
Single Zener Diodes 1727-BZT52-C68XTR-ND
Zener Diode 68V 350mW ±5.9% Surface Mount SOD-123

Zener Diode 68V 350mW ±5.9% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 1727-BZT52-C68XCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZT52-C68XCT-ND
Single Zener Diodes 1727-BZT52-C68XCT-ND
DIODE ZENER 68V 350MW SOD123

DIODE ZENER 68V 350MW SOD123

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52-C68X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52-C68X
Discrete Semiconductor Products - Diodes - Zener BZT52-C68X
DIODE ZENER 68V 350MW SOD123

DIODE ZENER 68V 350MW SOD123

Supplier's Site
Zener Diodes Rohs Compliant Nexperia - 28AK7018 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diodes Rohs Compliant Nexperia
28AK7018
Zener Diodes Rohs Compliant Nexperia 28AK7018
ZENER DIODES ROHS COMPLIANT: YES

ZENER DIODES ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZT52-C68X
Zener Diodes BZT52-C68X
Zener Diodes BZT52-C68/SOD123/SOD 2

Zener Diodes BZT52-C68/SOD123/SOD2

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZT52-C68X BZT52-C68X 1727-BZT52-C68XTR-ND BZT52-C68X 28AK7018 BZT52-C68X
Product Name Voltage regulator diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes Rohs Compliant Nexperia Zener Diodes
Diode Applications Voltage Regulation
RoHS Compliant RoHS RoHS RoHS
VF 0.9000 to 9.00E-4 volts
IF 250 mA
Tj 150 C (302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diode, Full Reel; Zener Voltage Nom Nexperia - 28AC6634 - Newark, An Avnet Company
Specs
Package DO-204AL
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52H-C8V2,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers
Voltage regulator diodes - BZT52-B22J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers
 - 1N4741A,133 - Rochester Electronics
Specs
Life Cycle Stage Active
Package SOD66
RoHS Compliant RoHS
View Details
2 suppliers