Vishay Precision Group 11V 0.2W Zener Diode BZX384B11-E3-18

Description
Zener Diode, 11V V(Z), 2%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZX384B11-E3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384B11-E3-18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 11V V(Z), 2%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZX384B11-E3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384B11-E3-18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
11V 0.2W Zener Diode - 287-BZX384B11-E3-18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
11V 0.2W Zener Diode
287-BZX384B11-E3-18
11V 0.2W Zener Diode 287-BZX384B11-E3-18
Zener Diode, 11V V(Z), 2%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZX384B11-E3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384B11-E3-18 can be used for catalog matching and distributor lookup.

Zener Diode, 11V V(Z), 2%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZX384B11-E3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX384B11-E3-18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes - 1367412-BZX384B11-E3-18 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
1367412-BZX384B11-E3-18
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1367412-BZX384B11-E3-18
Win Source Part Number: 1367412-BZX384B11-E3 -18 Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Temperature Range - Operating: -55°C ~ 150°C Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: Vishay General Semiconductor - Diodes Division Series: BZX384 Package: Tape & Reel Product Status: Active Package / Case: SC-76, SOD-323 Supplier Device Package: SOD-323 Base Product Number: BZX384B11 Mounting Type: Surface Mount HTSUS: 8541.10.0050 Tolerance: ±2% REACH Status: REACH Unaffected ECCN: EAR99 Current - Reverse Leakage @ Vr: 100 nA @ 8 V Power - Max: 200 mW Voltage - Zener (Nom) (Vz): 11 V Impedance (Max) (Zzt): 20 Ohms

Win Source Part Number: 1367412-BZX384B11-E3-18
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Temperature Range - Operating: -55°C ~ 150°C
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Series: BZX384
Package: Tape & Reel
Product Status: Active
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
Base Product Number: BZX384B11
Mounting Type: Surface Mount
HTSUS: 8541.10.0050
Tolerance: ±2%
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Reverse Leakage @ Vr: 100 nA @ 8 V
Power - Max: 200 mW
Voltage - Zener (Nom) (Vz): 11 V
Impedance (Max) (Zzt): 20 Ohms

Buy Now Datasheet
Single Zener Diodes - BZX384B11-E3-18GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX384B11-E3-18GITR-ND
Single Zener Diodes BZX384B11-E3-18GITR-ND
Zener Diode 11V 200mW ±2% Surface Mount SOD-323

Zener Diode 11V 200mW ±2% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - BZX384B11-E3-18GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX384B11-E3-18GICT-ND
Single Zener Diodes BZX384B11-E3-18GICT-ND
Zener Diode 11V 200mW ±2% Surface Mount SOD-323

Zener Diode 11V 200mW ±2% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - BZX384B11-E3-18GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX384B11-E3-18GIDKR-ND
Single Zener Diodes BZX384B11-E3-18GIDKR-ND
Zener Diode 11V 200mW ±2% Surface Mount SOD-323

Zener Diode 11V 200mW ±2% Surface Mount SOD-323

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX384B11-E3-18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX384B11-E3-18
Discrete Semiconductor Products - Diodes - Zener BZX384B11-E3-18
DIODE ZENER 11V 200MW SOD323

DIODE ZENER 11V 200MW SOD323

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX384B11-E3-18
Zener Diodes BZX384B11-E3-18
Zener Diodes 11 Volt 0.2W 2%

Zener Diodes 11 Volt 0.2W 2%

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-BZX384B11-E3-18 1367412-BZX384B11-E3-18 BZX384B11-E3-18GITR-ND BZX384B11-E3-18 BZX384B11-E3-18
Product Name 11V 0.2W Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package Tape and Reel SOD-323; SC-76, SOD-323 SOD-323; SOD-323 SOD-323; SOD-323-2
RoHS Compliant RoHS
VZ 11 volts 11 volts 11 volts
ZZT 20 ohms 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data