Vishay Intertechnology, Inc. Discrete Semiconductor Products BZV55-C18

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 095899-BZV55-C18 Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Family Name: BZV55-C18 Alternative Parts (Cross-Reference): BZV55C18; TCZM18C; MLL6006-1; Introduction Date: April 26, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Safety
Request a Quote
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 095899-BZV55-C18 Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Family Name: BZV55-C18 Alternative Parts (Cross-Reference): BZV55C18; TCZM18C; MLL6006-1; Introduction Date: April 26, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Safety
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 095899-BZV55-C18 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
095899-BZV55-C18
Discrete Semiconductor Products 095899-BZV55-C18
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 095899-BZV55-C18 Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Family Name: BZV55-C18 Alternative Parts (Cross-Reference): BZV55C18; TCZM18C; MLL6006-1; Introduction Date: April 26, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Safety

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 095899-BZV55-C18
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Family Name: BZV55-C18
Alternative Parts (Cross-Reference): BZV55C18; TCZM18C; MLL6006-1;
Introduction Date: April 26, 1996
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Safety

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 095899-BZV55-C18
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data

Similar Products

nPM1300 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details
Power Distribution Switches, Load Drivers - A6821SA-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type DIP; Other; 16-DIP (0.300", 7.62mm)
Special Features Multiple Outputs
View Details