Vishay Precision Group Single Zener Diodes BZT55C3V6-GS08

Description
Zener Diode 3.6V 500mW ±5% Surface Mount SOD-80 QuadroMELF
Request a Quote Datasheet
Description
Zener Diode 3.6V 500mW ±5% Surface Mount SOD-80 QuadroMELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZT55C3V6-GS08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT55C3V6-GS08GITR-ND
Single Zener Diodes BZT55C3V6-GS08GITR-ND
Zener Diode 3.6V 500mW ±5% Surface Mount SOD-80 QuadroMELF

Zener Diode 3.6V 500mW ±5% Surface Mount SOD-80 QuadroMELF

Buy Now Datasheet
Single Zener Diodes - BZT55C3V6-GS08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT55C3V6-GS08GICT-ND
Single Zener Diodes BZT55C3V6-GS08GICT-ND
Zener Diode 3.6V 500mW ±5% Surface Mount SOD-80 QuadroMELF

Zener Diode 3.6V 500mW ±5% Surface Mount SOD-80 QuadroMELF

Buy Now Datasheet
Single Zener Diodes - BZT55C3V6-GS08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT55C3V6-GS08GIDKR-ND
Single Zener Diodes BZT55C3V6-GS08GIDKR-ND
Zener Diode 3.6V 500mW ±5% Surface Mount SOD-80 QuadroMELF

Zener Diode 3.6V 500mW ±5% Surface Mount SOD-80 QuadroMELF

Buy Now Datasheet
Singapore, Singapore
0.5W Zener Diode
287-BZT55C3V6-GS08
0.5W Zener Diode 287-BZT55C3V6-GS08
Zener Diodes 3.6 Volt 0.5W 5% Product overview: BZT55C3V6-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT55C3V6-GS08 can be used for catalog matching and distributor lookup.

Zener Diodes 3.6 Volt 0.5W 5% Product overview: BZT55C3V6-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT55C3V6-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZT55C3V6-GS08 - 201811-BZT55C3V6-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT55C3V6-GS08
201811-BZT55C3V6-GS08
Diodes - Zener - Single - BZT55C3V6-GS08 201811-BZT55C3V6-GS08
Manufacturer: Vishay Win Source Part Number: 201811-BZT55C3V6-GS0 8 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 2μA @ 1V Voltage - Zener (Nom) (Vz): 3.6V Impedance (Max) (Zzt): 90 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 QuadroMELF Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Vishay
Win Source Part Number: 201811-BZT55C3V6-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 2μA @ 1V
Voltage - Zener (Nom) (Vz): 3.6V
Impedance (Max) (Zzt): 90 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-80 QuadroMELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Zener Diodes - 6997770P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
6997770P
Zener Diodes 6997770P
Diode Zener Single 500mW 3.6V QuadroMELF

Diode Zener Single 500mW 3.6V QuadroMELF

Supplier's Site
Zener Diodes - 6997770 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
6997770
Zener Diodes 6997770
Diode Zener Single 500mW 3.6V QuadroMELF

Diode Zener Single 500mW 3.6V QuadroMELF

Supplier's Site
Zener Diodes - 1452202 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1452202
Zener Diodes 1452202
Diode Zener Single 500mW 3.6V QuadroMELF

Diode Zener Single 500mW 3.6V QuadroMELF

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - BZT55C3V6-GS08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT55C3V6-GS08
Discrete Semiconductor Products - Diodes - Zener BZT55C3V6-GS08
DIODE ZENER 3.6V 500MW SOD80

DIODE ZENER 3.6V 500MW SOD80

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZT55C3V6-GS08GITR-ND 287-BZT55C3V6-GS08 201811-BZT55C3V6-GS08 6997770P 6997770 BZT55C3V6-GS08
Product Name Single Zener Diodes 0.5W Zener Diode Diodes - Zener - Single - BZT55C3V6-GS08 Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Package Tape and Reel QuadroMELF; MELF; SOD-80 QuadroMELF; SOD-80 SOD-80; SOD-80 Quadro minimelf QuadroMELF; MELF; SOD-80 QuadroMELF; SOD-80
RoHS Compliant RoHS RoHS RoHS
VZ 3.6 volts 3.6 volts 3.6 volts
ZZT 90 ohms 90 ohms 90 ohms
Unlock Full Specs
to access all available technical data