Manufacturer: Vishay
Win Source Part Number: 116732-BZT55C33-GS18
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 24V
Voltage - Zener (Nom) (Vz): 33V
Impedance (Max) (Zzt): 80 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-80 QuadroMELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 10k pcs
DIODE ZENER 33V 500MW SOD80
DIODE ZENER 33V 500MW SOD80
Zener Diode 33V 500mW ±5% Surface Mount SOD-80 QuadroMELF
Zener Diodes 33 Volt 0.5W 5% Product overview: BZT55C33-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT55C33-GS18 can be used for catalog matching and distributor lookup.
Zener Diodes 33 Volt 0.5W 5%
DIODE ZENER 33V 500MW SOD80
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 116732-BZT55C33-GS18 | 112-BZT55C33-GS18DKR-ND | 287-BZT55C33-GS18 | BZT55C33-GS18 | BZT55C33-GS18 |
| Product Name | Diodes - Zener - Single - BZT55C33-GS18 | Single Zener Diodes | 0.5W Zener Diode | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Life Cycle Stage | Active | Active | |||
| Package | QuadroMELF; MELF; SOD-80 QuadroMELF; SOD-80 | Tape and Reel | SOD-80; SOD-80 | QuadroMELF; MELF; SOD-80 QuadroMELF; SOD-80 | |
| VZ | 33 volts | 33 volts | 33 volts | ||
| ZZT | 80 ohms | 80 ohms | 80 ohms |