Vishay Precision Group 8.2V 410MW Zener Diode BZT52C8V2-HE3-18

Description
DIODE ZENER 8.2V 410MW SOD123 Product overview: BZT52C8V2-HE3-18 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 410MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 410MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C8V2-HE3-18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 8.2V 410MW SOD123 Product overview: BZT52C8V2-HE3-18 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 410MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 410MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C8V2-HE3-18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8.2V 410MW Zener Diode - 287-BZT52C8V2-HE3-18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8.2V 410MW Zener Diode
287-BZT52C8V2-HE3-18
8.2V 410MW Zener Diode 287-BZT52C8V2-HE3-18
DIODE ZENER 8.2V 410MW SOD123 Product overview: BZT52C8V2-HE3-18 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 410MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 410MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C8V2-HE3-18 can be used for catalog matching and distributor lookup.

DIODE ZENER 8.2V 410MW SOD123 Product overview: BZT52C8V2-HE3-18 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 410MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 410MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C8V2-HE3-18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1050324-BZT52C8V2-HE3-18 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1050324-BZT52C8V2-HE3-18
Discrete Semiconductor Products - Diodes - Zener - Single 1050324-BZT52C8V2-HE3-18
Win Source Part Number: 1050324-BZT52C8V2-HE 3-18 Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101, BZT52 Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 410 mW Current - Reverse Leakage @ Vr: 100 nA @ 6 V Voltage - Zener (Nom) (Vz): 8.2 V Impedance (Max) (Zzt): 4.5 Ohms Package / Case: SOD-123 Supplier Device Package: SOD-123 Temperature Range - Operating: -55°C ~ 150°C Alternative Parts (Cross-Reference): BZT52C10-E3-08; BZT52C10-E3-18; BZT52C9V1-E3-18; DDZ9694-7; DDZ9697-7; DDZ9693-7; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: BZT52C8V2

Win Source Part Number: 1050324-BZT52C8V2-HE3-18
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101, BZT52
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 410 mW
Current - Reverse Leakage @ Vr: 100 nA @ 6 V
Voltage - Zener (Nom) (Vz): 8.2 V
Impedance (Max) (Zzt): 4.5 Ohms
Package / Case: SOD-123
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C
Alternative Parts (Cross-Reference): BZT52C10-E3-08; BZT52C10-E3-18; BZT52C9V1-E3-18; DDZ9694-7; DDZ9697-7; DDZ9693-7;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: BZT52C8V2

Buy Now Datasheet
Single Zener Diodes - BZT52C8V2-HE3-18-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C8V2-HE3-18-ND
Single Zener Diodes BZT52C8V2-HE3-18-ND
Zener Diode 8.2V 410mW ±5% Surface Mount SOD-123

Zener Diode 8.2V 410mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZT52C8V2-HE3-18
Zener Diodes BZT52C8V2-HE3-18
Zener Diodes 8.2 Volt 0.41W 5% AUTO

Zener Diodes 8.2 Volt 0.41W 5% AUTO

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52C8V2-HE3-18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52C8V2-HE3-18
Discrete Semiconductor Products - Diodes - Zener BZT52C8V2-HE3-18
DIODE ZENER 8.2V 410MW SOD123

DIODE ZENER 8.2V 410MW SOD123

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-BZT52C8V2-HE3-18 1050324-BZT52C8V2-HE3-18 BZT52C8V2-HE3-18-ND BZT52C8V2-HE3-18 BZT52C8V2-HE3-18
Product Name 8.2V 410MW Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) SOD-123 SOD-123; SOD-123-2 SOD-123; SOD-123
RoHS Compliant RoHS
ZZT 7 ohms 4 ohms 7 ohms
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7513926P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; SOD-123
RoHS Compliant RoHS
View Details
Dual Zener diodes - BZB84-B16VL - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
6 suppliers