Vishay Precision Group 4.7V 410MW Zener Diode BZT52C4V7-HE3-18

Description
DIODE ZENER 4.7V 410MW SOD123 Product overview: BZT52C4V7-HE3-18 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 410MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 410MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C4V7-HE3-18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 4.7V 410MW SOD123 Product overview: BZT52C4V7-HE3-18 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 410MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 410MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C4V7-HE3-18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.7V 410MW Zener Diode - 287-BZT52C4V7-HE3-18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7V 410MW Zener Diode
287-BZT52C4V7-HE3-18
4.7V 410MW Zener Diode 287-BZT52C4V7-HE3-18
DIODE ZENER 4.7V 410MW SOD123 Product overview: BZT52C4V7-HE3-18 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 410MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 410MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C4V7-HE3-18 can be used for catalog matching and distributor lookup.

DIODE ZENER 4.7V 410MW SOD123 Product overview: BZT52C4V7-HE3-18 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 410MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 410MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52C4V7-HE3-18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZT52C4V7-HE3-18 - 1026001-BZT52C4V7-HE3-18 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52C4V7-HE3-18
1026001-BZT52C4V7-HE3-18
Diodes - Zener - Single - BZT52C4V7-HE3-18 1026001-BZT52C4V7-HE3-18
Manufacturer: Vishay Win Source Part Number: 1026001-BZT52C4V7-HE 3-18 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Zener (Nom) (Vz): 4.7V Impedance (Max) (Zzt): 70 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 410mW Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1026001-BZT52C4V7-HE3-18
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 4.7V
Impedance (Max) (Zzt): 70 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 410mW
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - BZT52C4V7-HE3-18-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52C4V7-HE3-18-ND
Single Zener Diodes BZT52C4V7-HE3-18-ND
Zener Diode 4.7V 410mW ±5% Surface Mount SOD-123

Zener Diode 4.7V 410mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZT52C4V7-HE3-18
Zener Diodes BZT52C4V7-HE3-18
Zener Diodes 4.7 Volt 0.5W 5% AUTO

Zener Diodes 4.7 Volt 0.5W 5% AUTO

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52C4V7-HE3-18 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
BZT52C4V7-HE3-18
Discrete Semiconductor Products - Diodes - Zener BZT52C4V7-HE3-18
DIODE ZENER 4.7V 410MW SOD123

DIODE ZENER 4.7V 410MW SOD123

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-BZT52C4V7-HE3-18 1026001-BZT52C4V7-HE3-18 BZT52C4V7-HE3-18-ND BZT52C4V7-HE3-18 BZT52C4V7-HE3-18
Product Name 4.7V 410MW Zener Diode Diodes - Zener - Single - BZT52C4V7-HE3-18 Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) SOD-123; SOD-123 SOD-123; SOD-123
RoHS Compliant RoHS
ZZT 78 ohms 70 ohms 78 ohms
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-B12X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers
Zener Diodes - 1658831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details