Vishay Precision Group Discrete Semiconductor Products - Diodes - Zener - Single BZT52B5V1-G3-18

Description
Win Source Part Number: 1020477-BZT52B5V1-G3 -18 Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: BZT52-G Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±2% Power - Max: 410 mW Current - Reverse Leakage @ Vr: 100 nA @ 800 mV Voltage - Zener (Nom) (Vz): 5.1 V Impedance (Max) (Zzt): 30 Ohms Package / Case: SOD-123 Supplier Device Package: SOD-123 Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Other Names: BZT52B5V1-G3-18-ND,B ZT52B5V1-G3-18GICT,B ZT52B5V1-G3-18GIDKR, BZT52B5V1-G3-18GITR Base Product Number: BZT52B5V1
Request a Quote Datasheet
Description
Win Source Part Number: 1020477-BZT52B5V1-G3 -18 Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: BZT52-G Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±2% Power - Max: 410 mW Current - Reverse Leakage @ Vr: 100 nA @ 800 mV Voltage - Zener (Nom) (Vz): 5.1 V Impedance (Max) (Zzt): 30 Ohms Package / Case: SOD-123 Supplier Device Package: SOD-123 Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Other Names: BZT52B5V1-G3-18-ND,B ZT52B5V1-G3-18GICT,B ZT52B5V1-G3-18GIDKR, BZT52B5V1-G3-18GITR Base Product Number: BZT52B5V1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1020477-BZT52B5V1-G3-18 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1020477-BZT52B5V1-G3-18
Discrete Semiconductor Products - Diodes - Zener - Single 1020477-BZT52B5V1-G3-18
Win Source Part Number: 1020477-BZT52B5V1-G3 -18 Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: BZT52-G Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±2% Power - Max: 410 mW Current - Reverse Leakage @ Vr: 100 nA @ 800 mV Voltage - Zener (Nom) (Vz): 5.1 V Impedance (Max) (Zzt): 30 Ohms Package / Case: SOD-123 Supplier Device Package: SOD-123 Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Other Names: BZT52B5V1-G3-18-ND,B ZT52B5V1-G3-18GICT,B ZT52B5V1-G3-18GIDKR, BZT52B5V1-G3-18GITR Base Product Number: BZT52B5V1

Win Source Part Number: 1020477-BZT52B5V1-G3-18
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: BZT52-G
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±2%
Power - Max: 410 mW
Current - Reverse Leakage @ Vr: 100 nA @ 800 mV
Voltage - Zener (Nom) (Vz): 5.1 V
Impedance (Max) (Zzt): 30 Ohms
Package / Case: SOD-123
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: BZT52B5V1-G3-18-ND,BZT52B5V1-G3-18GICT,BZT52B5V1-G3-18GIDKR,BZT52B5V1-G3-18GITR
Base Product Number: BZT52B5V1

Buy Now Datasheet
Single Zener Diodes - BZT52B5V1-G3-18GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52B5V1-G3-18GITR-ND
Single Zener Diodes BZT52B5V1-G3-18GITR-ND
Zener Diode 5.1V 410mW ±2% Surface Mount SOD-123

Zener Diode 5.1V 410mW ±2% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - BZT52B5V1-G3-18GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52B5V1-G3-18GIDKR-ND
Single Zener Diodes BZT52B5V1-G3-18GIDKR-ND
Zener Diode 5.1V 410mW ±2% Surface Mount SOD-123

Zener Diode 5.1V 410mW ±2% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - BZT52B5V1-G3-18GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZT52B5V1-G3-18GICT-ND
Single Zener Diodes BZT52B5V1-G3-18GICT-ND
Zener Diode 5.1V 410mW ±2% Surface Mount SOD-123

Zener Diode 5.1V 410mW ±2% Surface Mount SOD-123

Buy Now Datasheet
5.1V 0.5W Zener Diode - 287-BZT52B5V1-G3-18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.1V 0.5W Zener Diode
287-BZT52B5V1-G3-18
5.1V 0.5W Zener Diode 287-BZT52B5V1-G3-18
Zener Diode, 5.1V V(Z), 1.96%, 0.5W, Silicon, Unidirectional, GREEN, PLASTIC PACKAGE-2 Product overview: BZT52B5V1-G3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52B5V1-G3-18 can be used for catalog matching and distributor lookup.

Zener Diode, 5.1V V(Z), 1.96%, 0.5W, Silicon, Unidirectional, GREEN, PLASTIC PACKAGE-2 Product overview: BZT52B5V1-G3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52B5V1-G3-18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZT52B5V1-G3-18
Zener Diodes BZT52B5V1-G3-18
Zener Diodes 5.1 Volt 0.5W 2%

Zener Diodes 5.1 Volt 0.5W 2%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52B5V1-G3-18 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
BZT52B5V1-G3-18
Discrete Semiconductor Products - Diodes - Zener BZT52B5V1-G3-18
DIODE ZENER 5.1V 410MW SOD123

DIODE ZENER 5.1V 410MW SOD123

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1020477-BZT52B5V1-G3-18 BZT52B5V1-G3-18GITR-ND 287-BZT52B5V1-G3-18 BZT52B5V1-G3-18 BZT52B5V1-G3-18
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes 5.1V 0.5W Zener Diode Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package SOD-123 Tape and Reel SOD-123; SOD-123-2 SOD-123; SOD-123
VZ 5.1 volts 5.1 volts 5.1 volts
ZZT 30 ohms 30 ohms 60 ohms
IR 0.1000 mA 100 mA
Unlock Full Specs
to access all available technical data