Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1050274-BZT52B39-V-G
Impedance: 90 Ω
Power Dissipation: 500 mW
Voltage Tolerance: 2 %
Zener Voltage: 39 V
Categories: OEM Parts(A-B)
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -65 °C
Element Configuration: Single
Zener Current: 8 mA
Max Power Dissipation: 500 mW
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 1050274-BZT52B39-V-GS08 |
| Product Name | OEM Parts - OEM Parts (A - B) - BZT52B39-V-GS08 |
| RoHS Compliant | RoHS |