Vishay Precision Group Diodes - Zener - Single - BZT52B16-E3-08 BZT52B16-E3-08

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 806601-BZT52B16-E3-0 8 Packaging: Reel Mounting Style: SMD Tolerance: ±2% Power - Max: 410mW Voltage - Zener (Nom) (Vz): 16V Supplier Device Package: SOD-123 Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: SOD-123 Impedance (Maximum) (Zzt): 13 Ohms Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Current - Reverse Leakage at Vr: 100nA at 12V
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 806601-BZT52B16-E3-0 8 Packaging: Reel Mounting Style: SMD Tolerance: ±2% Power - Max: 410mW Voltage - Zener (Nom) (Vz): 16V Supplier Device Package: SOD-123 Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: SOD-123 Impedance (Maximum) (Zzt): 13 Ohms Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Current - Reverse Leakage at Vr: 100nA at 12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZT52B16-E3-08 - 806601-BZT52B16-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZT52B16-E3-08
806601-BZT52B16-E3-08
Diodes - Zener - Single - BZT52B16-E3-08 806601-BZT52B16-E3-08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 806601-BZT52B16-E3-0 8 Packaging: Reel Mounting Style: SMD Tolerance: ±2% Power - Max: 410mW Voltage - Zener (Nom) (Vz): 16V Supplier Device Package: SOD-123 Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: SOD-123 Impedance (Maximum) (Zzt): 13 Ohms Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Current - Reverse Leakage at Vr: 100nA at 12V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 806601-BZT52B16-E3-08
Packaging: Reel
Mounting Style: SMD
Tolerance: ±2%
Power - Max: 410mW
Voltage - Zener (Nom) (Vz): 16V
Supplier Device Package: SOD-123
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: SOD-123
Impedance (Maximum) (Zzt): 13 Ohms
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Current - Reverse Leakage at Vr: 100nA at 12V

Buy Now
Single Zener Diodes - 112-BZT52B16-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZT52B16-E3-08TR-ND
Single Zener Diodes 112-BZT52B16-E3-08TR-ND
Zener Diode 16V 410mW ±2% Surface Mount SOD-123

Zener Diode 16V 410mW ±2% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 112-BZT52B16-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZT52B16-E3-08DKR-ND
Single Zener Diodes 112-BZT52B16-E3-08DKR-ND
Zener Diode 16V 410mW ±2% Surface Mount SOD-123

Zener Diode 16V 410mW ±2% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 112-BZT52B16-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZT52B16-E3-08CT-ND
Single Zener Diodes 112-BZT52B16-E3-08CT-ND
Zener Diode 16V 410mW ±2% Surface Mount SOD-123

Zener Diode 16V 410mW ±2% Surface Mount SOD-123

Buy Now Datasheet
16V 0.5W Zener Diode - 287-BZT52B16-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16V 0.5W Zener Diode
287-BZT52B16-E3-08
16V 0.5W Zener Diode 287-BZT52B16-E3-08
Zener Diode, 16V V(Z), 1.88%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZT52B16-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52B16-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 16V V(Z), 1.88%, 0.5W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZT52B16-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52B16-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52B16-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52B16-E3-08
Discrete Semiconductor Products - Diodes - Zener BZT52B16-E3-08
DIODE ZENER 16V 410MW SOD123

DIODE ZENER 16V 410MW SOD123

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 806601-BZT52B16-E3-08 112-BZT52B16-E3-08TR-ND 287-BZT52B16-E3-08 BZT52B16-E3-08
Product Name Diodes - Zener - Single - BZT52B16-E3-08 Single Zener Diodes 16V 0.5W Zener Diode Discrete Semiconductor Products - Diodes - Zener
VZ 16 volts 16 volts 16 volts
ZZT 13 ohms 13 ohms 40 ohms
IR 1.00E-4 mA 100 mA
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - 1N4728A,133 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
4 suppliers
Zener Diodes - 1219505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details