Nexperia B.V. Voltage regulator diodes 1N4728A,133

Description
Low voltage regulator diodes in hermetically sealed SOD66 (DO-41) packages. The series consists of 22 types with nominal working voltages from 3.3 to 24 V. Features and benefits Total power dissipation: max. 1000 mW Tolerance series: +-5pct Working voltage range: nom. 3.3 to 24 V. Small hermetically sealed glass package Applications Low voltage stabilizers.
Request a Quote Datasheet
Description
Low voltage regulator diodes in hermetically sealed SOD66 (DO-41) packages. The series consists of 22 types with nominal working voltages from 3.3 to 24 V. Features and benefits Total power dissipation: max. 1000 mW Tolerance series: +-5pct Working voltage range: nom. 3.3 to 24 V. Small hermetically sealed glass package Applications Low voltage stabilizers.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage regulator diodes - 1N4728A,133 - Nexperia B.V.
Nijmegen, Netherlands
Voltage regulator diodes
1N4728A,133
Voltage regulator diodes 1N4728A,133
Low voltage regulator diodes in hermetically sealed SOD66 (DO-41) packages. The series consists of 22 types with nominal working voltages from 3.3 to 24 V. Features and benefits Total power dissipation: max. 1000 mW Tolerance series: +-5pct Working voltage range: nom. 3.3 to 24 V. Small hermetically sealed glass package Applications Low voltage stabilizers.

Low voltage regulator diodes in hermetically sealed SOD66 (DO-41) packages.

The series consists of 22 types with nominal working voltages from 3.3 to 24 V.

Features and benefits

  • Total power dissipation: max. 1000 mW
  • Tolerance series: +-5pct
  • Working voltage range: nom. 3.3 to 24 V.
  • Small hermetically sealed glass package

Applications

  • Low voltage stabilizers.
Supplier's Site Datasheet
 - 1N4728A,133 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 3.3V V(Z), 5%, 1W

Zener Diode, 3.3V V(Z), 5%, 1W

Supplier's Site Datasheet
Single Zener Diodes - 1727-1N4728A,133TB-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-1N4728A,133TB-ND
Single Zener Diodes 1727-1N4728A,133TB-ND
Zener Diode 3.3V 1W ±5% Through Hole DO-41

Zener Diode 3.3V 1W ±5% Through Hole DO-41

Buy Now Datasheet
Single Zener Diodes - 1727-1N4728A,133CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-1N4728A,133CT-ND
Single Zener Diodes 1727-1N4728A,133CT-ND
DIODE ZENER 3.3V 1W DO41

DIODE ZENER 3.3V 1W DO41

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N4728A,133 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N4728A,133
Discrete Semiconductor Products - Diodes - Zener 1N4728A,133
DIODE ZENER 3.3V 1W DO41

DIODE ZENER 3.3V 1W DO41

Supplier's Site

Technical Specifications

  Nexperia B.V. Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Diodes Zener Diodes
Product Number 1N4728A,133 1N4728A,133 1727-1N4728A,133TB-ND 1N4728A,133
Product Name Voltage regulator diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS RoHS
Life Cycle Stage Active Active
Package SOD66 DO-41; DO-41
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-C15X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
9 suppliers
Zener Diodes - 8652101 - RS Components, Ltd.
Specs
Package Sod-80c
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator double diodes - BZB984-C2V7,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers
Dual Zener diodes - BZB84-C6V8,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
4 suppliers