Zener Diodes 150 Volt 600W 6% Product overview: BZT03C150-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 600W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 600W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT03C150-TAP can be used for catalog matching and distributor lookup.
204V Clamp 1.5A Ipp Tvs Diode Through Hole SOD-57
204V Clamp 1.5A Ipp Tvs Diode Through Hole SOD-57
TVS DIODE 120VWM 204VC SOD57
Zener Diodes 150 Volt 600W 6%
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-BZT03C150-TAP | BZT03C150-TAPGICT-ND | BZT03C150-TAP | BZT03C150-TAP |
| Product Name | 600W Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| RoHS Compliant | RoHS | |||
| VZ | 150 volts | 150 volts | ||
| ZZT | 300 ohms | 300 ohms | ||
| PD | 1300 milliwatts |