Vishay Intertechnology, Inc. Diodes - Zener - Single - BZM55C75-TR BZM55C75-TR

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 713859-BZM55C75-TR Packaging: Cut Tape (CT) Mounting Style: SMD Voltage - Zener (Nom) (Vz): 75V Family Name: BZM55C75 Categories: Discrete Semiconductor Products Supplier Device Package: MicroMELF Temperature Range - Operating: -65°C ~ 175°C Manufacturer Package: 2-SMD, No Lead Impedance (Maximum) (Zzt): 1.5 kOhms Alternative Parts (Cross-Reference): BZM55C75; BZM55C75-TP; 1N5267B-LCC3; Introduction Date: April 19, 2004 ECCN: EAR99 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 500mW Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA Current - Reverse Leakage at Vr: 100nA at 56V
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 713859-BZM55C75-TR Packaging: Cut Tape (CT) Mounting Style: SMD Voltage - Zener (Nom) (Vz): 75V Family Name: BZM55C75 Categories: Discrete Semiconductor Products Supplier Device Package: MicroMELF Temperature Range - Operating: -65°C ~ 175°C Manufacturer Package: 2-SMD, No Lead Impedance (Maximum) (Zzt): 1.5 kOhms Alternative Parts (Cross-Reference): BZM55C75; BZM55C75-TP; 1N5267B-LCC3; Introduction Date: April 19, 2004 ECCN: EAR99 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 500mW Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA Current - Reverse Leakage at Vr: 100nA at 56V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZM55C75-TR - 713859-BZM55C75-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZM55C75-TR
713859-BZM55C75-TR
Diodes - Zener - Single - BZM55C75-TR 713859-BZM55C75-TR
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 713859-BZM55C75-TR Packaging: Cut Tape (CT) Mounting Style: SMD Voltage - Zener (Nom) (Vz): 75V Family Name: BZM55C75 Categories: Discrete Semiconductor Products Supplier Device Package: MicroMELF Temperature Range - Operating: -65°C ~ 175°C Manufacturer Package: 2-SMD, No Lead Impedance (Maximum) (Zzt): 1.5 kOhms Alternative Parts (Cross-Reference): BZM55C75; BZM55C75-TP; 1N5267B-LCC3; Introduction Date: April 19, 2004 ECCN: EAR99 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 500mW Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA Current - Reverse Leakage at Vr: 100nA at 56V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 713859-BZM55C75-TR
Packaging: Cut Tape (CT)
Mounting Style: SMD
Voltage - Zener (Nom) (Vz): 75V
Family Name: BZM55C75
Categories: Discrete Semiconductor Products
Supplier Device Package: MicroMELF
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Package: 2-SMD, No Lead
Impedance (Maximum) (Zzt): 1.5 kOhms
Alternative Parts (Cross-Reference): BZM55C75; BZM55C75-TP; 1N5267B-LCC3;
Introduction Date: April 19, 2004
ECCN: EAR99
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 500mW
Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA
Current - Reverse Leakage at Vr: 100nA at 56V

Buy Now
Automotive 75V 500mW Zener Diode - 287-BZM55C75-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 75V 500mW Zener Diode
287-BZM55C75-TR
Automotive 75V 500mW Zener Diode 287-BZM55C75-TR
Diode Zener Single 75V 6% 500mW Automotive 2-Pin MicroMELF Reel | DIODE ZENER 500MW MICROMELF Product overview: BZM55C75-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 75V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 75V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZM55C75-TR can be used for catalog matching and distributor lookup.

Diode Zener Single 75V 6% 500mW Automotive 2-Pin MicroMELF Reel | DIODE ZENER 500MW MICROMELF Product overview: BZM55C75-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 75V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 75V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZM55C75-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 112-BZM55C75-CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZM55C75-CT-ND
Single Zener Diodes 112-BZM55C75-CT-ND
Zener Diode 75V 500mW Surface Mount MicroMELF

Zener Diode 75V 500mW Surface Mount MicroMELF

Buy Now Datasheet
Single Zener Diodes - 112-BZM55C75-TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZM55C75-TR-ND
Single Zener Diodes 112-BZM55C75-TR-ND
Zener Diode 75V 500mW Surface Mount MicroMELF

Zener Diode 75V 500mW Surface Mount MicroMELF

Buy Now Datasheet
Single Zener Diodes - 112-BZM55C75-DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZM55C75-DKR-ND
Single Zener Diodes 112-BZM55C75-DKR-ND
Zener Diode 75V 500mW Surface Mount MicroMELF

Zener Diode 75V 500mW Surface Mount MicroMELF

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZM55C75-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZM55C75-TR
Discrete Semiconductor Products - Diodes - Zener BZM55C75-TR
DIODE ZENER 75V 500MW MICROMELF

DIODE ZENER 75V 500MW MICROMELF

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes
Product Number 713859-BZM55C75-TR 287-BZM55C75-TR 112-BZM55C75-CT-ND BZM55C75-TR
Product Name Diodes - Zener - Single - BZM55C75-TR Automotive 75V 500mW Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
VZ 75 volts 75 volts 75 volts
ZZT 1500 ohms 250 ohms 1500 ohms
IR 1.00E-4 mA 100 mA
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data