Zener Diode 5.6V 500mW Surface Mount MicroMELF
Zener Diode 5.6V 500mW Surface Mount MicroMELF
Zener Diode 5.6V 500mW Surface Mount MicroMELF
Diode Zener Single 5.6V 7% 500mW 2-Pin MicroMELF T/R Product overview: BZM55C5V6-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZM55C5V6-TR can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 801402-BZM55C5V6-TR
Packaging: Reel
Mounting Style: SMD
Power - Max: 500mW
Voltage - Zener (Nom) (Vz): 5.6V
Supplier Device Package: MicroMELF
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Package: 2-SMD, No Lead
Impedance (Maximum) (Zzt): 450 Ohms
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA
Current - Reverse Leakage at Vr: 100nA at 1V
Diode Zener Single 500mW 5.6V microMELF
Diode Zener Single 500mW 5.6V microMELF
Diode Zener Single 500mW 5.6V microMELF
Zener Diodes 5.6 Volt 0.5W 5%
DIODE ZENER 5.6V 500MW MICROMELF
DIODE ZENER 5.6V 500MW MICROMELF
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZM55C5V6GITR-ND | 287-BZM55C5V6-TR | 801402-BZM55C5V6-TR | 6997755 | 6997755P | BZM55C5V6-TR | BZM55C5V6-TR | BZM55C5V6-TR |
| Product Name | Single Zener Diodes | 5.6V 500mW Zener Diode | Diodes - Zener - Single - BZM55C5V6-TR | Zener Diodes | Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |||
| Package | Tape and Reel | Micromelf | SOD-80; SOD-80 | MicroMELF-2 | MicroMELF; MELF; MicroMELF | 2-SMD, No Lead | ||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| VZ | 5.6 volts | 5.6 volts | 5.6 volts | 5.6 volts | ||||
| ZZT | 40 ohms | 450 ohms | 450 ohms | 450 ohms |