Vishay Intertechnology, Inc. END - OF - LIFE - BZM55C5V1 BZM55C5V1

Description
Manufacturer: Vishay Win Source Part Number: 1157170-BZM55C5V1 Manufacturer Homepage: www.vishay.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 1157170-BZM55C5V1 Manufacturer Homepage: www.vishay.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
END - OF - LIFE - BZM55C5V1 - 1157170-BZM55C5V1 - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - BZM55C5V1
1157170-BZM55C5V1
END - OF - LIFE - BZM55C5V1 1157170-BZM55C5V1
Manufacturer: Vishay Win Source Part Number: 1157170-BZM55C5V1 Manufacturer Homepage: www.vishay.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1157170-BZM55C5V1
Manufacturer Homepage: www.vishay.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1157170-BZM55C5V1
Product Name END - OF - LIFE - BZM55C5V1
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 155169P - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Low Leakage
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: TS865C04R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.6300 volts
View Details
General-purpose Schottky diode - BAS70L-QYL - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
2 suppliers
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details